EN
  • EN
  • DE

DS2482X-100+

Part No DS2482X-100+
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin WLP / IC MASTER I2C-1WIRE 1CH 9-WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Protocol 1-Wire
Purpose Bridge, 1-Wire to I2C
Supply Voltage - Operating 2.9 V to 5.5 V
Operating Supply Current 750μA
Temperature Range - Operating -40°C to 85°C
Case / Package 9-WLP
Win Source Part Number 12467-DS2482X-100+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS2482
Introduction Date July 01, 2008
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DS2482X-100+ CAD Model

Description

The DS2482X-100+ from Maxim Integrated is a sophisticated bridge chip that connects I²C buses to 1-Wire® networks. This powerful component is designed to serve as an interface between an I²C master and any 1-Wire slave devices, making it an essential tool for developers and engineers who require a reliable and efficient means of communication between these two distinct protocols.

Key Features

  • Single-chip, I²C-to-1-Wire bridge with ESD protection exceeding 8kV HBM (Human Body Model)
  • Supports standard and fast I²C communication speeds, providing versatile integration options
  • Integrated 1-Wire master with dedicated internal time generator ensures precise timing for 1-Wire transactions
  • Multi-drop capability for 1-Wire networks, allowing for connection with multiple 1-Wire devices on the same bus
  • Strong pull-up to 5V for 1-Wire power delivery, enabling power to be delivered to 1-Wire devices over the data line
  • Adjustable 1-Wire timing to accommodate various 1-Wire device characteristics and to ensure compatibility
  • Small 8-pin SO (150 mils) package, minimizing the footprint on the circuit board and making it suitable for space-constrained applications

Applications

The DS2482X-100+ is a versatile component that can be utilized in a wide range of applications. Its capabilities make it particularly well-suited for:

  • Environmental sensing and data logging
  • Industrial control systems
  • Access control and asset tracking
  • Networked devices within the Internet of Things (IoT)

Product Advantages

The DS2482X-100+ offers numerous advantages for systems requiring a bridge between I²C and 1-Wire protocols. Its high level of integration reduces the complexity of designs and lowers the number of components required. The device's strong ESD protection ensures robustness and reliability in harsh environments, while its adjustable timing and multi-drop capability provide flexibility and scalability for a variety of application needs.

Whether you are designing a sophisticated IoT network or a simple environmental monitoring system, the DS2482X-100+ from Maxim Integrated delivers the performance and reliability needed to streamline your communication interface between I²C and 1-Wire devices.

You May Also Be Interested in

Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess