EN
  • EN
  • DE

DS3172N+

Part No DS3172N+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 400BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete (End Of Life)
Function Single-Chip Transceiver
Interface DS3, E3
Number of Circuits 2
Supply Voltage (V) 3.135V ~ 3.465V
Current - Supply 328mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 349-BBGA, CSBGA Exposed Pad
Supplier Device Package 400-PBGA (27x27)
Includes DS3 Framers, E3 Framers, HDLC Controller, On-Chip BERTs
Part Number Series DS3172
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804929-DS3172N+
Ultra Librarian 3D Model Ultra Librarian DS3172N+ CAD Model

Description

Maxim Integrated's DS3172N+: A High-Performance Network Interface Controller

The DS3172N+ from Maxim Integrated is a cutting-edge network interface controller designed to provide robust connectivity solutions for demanding telecommunications applications. This highly integrated device is engineered to handle the complex requirements of network systems, offering unparalleled performance and reliability.

The DS3172N+ is part of Maxim's esteemed family of DS3/E3/STS-1 framers, which are known for their ability to process and manage high-speed data streams with exceptional precision. The component is capable of framing, monitoring, and performing diagnostics on DS3 (44.736Mbps), E3 (34.368Mbps), and STS-1 (51.84Mbps) payload signals, making it a versatile solution for a wide range of network infrastructures.

One of the key features of the DS3172N+ is its support for M13 and C-bit parity framing formats for DS3 signals, as well as G.751 and G.832 framing for E3 signals. This ensures compatibility with various international standards, allowing for seamless integration into global communication networks. Additionally, the device offers transparent and channelized modes, providing flexibility for different types of data handling and routing requirements.

The DS3172N+ also boasts an array of diagnostic tools, including built-in BERT (Bit Error Rate Testing) capabilities and performance monitoring counters compliant with M.2100 and G.826 standards. These features enable network engineers to quickly identify and address issues, ensuring high levels of service quality and uptime.

Designed with ease of use in mind, the DS3172N+ offers a simple interface for configuration and management. The device can be controlled via a parallel microprocessor interface, which supports both Intel and Motorola type timing, making it adaptable to a variety of system architectures. Furthermore, it is available in a compact, surface-mount package, allowing for efficient use of board space in densely packed equipment racks.

Overall, Maxim Integrated's DS3172N+ represents a state-of-the-art solution for network interface applications, delivering the performance, versatility, and reliability required by modern telecommunications systems. Its comprehensive feature set and adherence to industry standards make it an ideal choice for network equipment manufacturers and service providers looking to enhance their network capabilities.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess