EN
  • EN
  • DE

DS80C390-QCR+

Part No DS80C390-QCR+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series 80C
Packaging Tube
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 4K x 8
Supply Voltage 3.85 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC
Win Source Part Number 773343-DS80C390-QCR+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS80C390-QCR+ CAD Model

Description

Maxim Integrated DS80C390-QCR+ High-Speed Microcontroller

The DS80C390-QCR+ from Maxim Integrated is a formidable addition to the world of high-speed microcontrollers, offering a robust set of features tailored for demanding applications that require quick processing and versatile functionality. This microcontroller is a member of the 8051 family, renowned for its reliability and widespread adoption in embedded systems.

At the core of the DS80C390-QCR+ is a high-speed processor capable of executing instructions up to three times faster than the original 12 MHz 8051 microcontrollers. This impressive performance is achieved through an enhanced instruction set that includes additional instructions for multiplication and division, making it ideal for computation-intensive tasks.

The microcontroller comes in a compact 100-Pin LQFP (Low Profile Quad Flat Package) that is surface-mountable, saving precious board space while providing ample I/O options for interfacing with other components. Its operating temperature range of -40°C to +85°C ensures reliability and functionality under extreme conditions, making it suitable for industrial and outdoor applications.

One of the standout features of the DS80C390-QCR+ is its integrated dual data pointer, which simplifies and accelerates data movement—a critical function in real-time systems. Additionally, it boasts a large on-chip memory, with 512 bytes of scratchpad RAM and in-system programmable flash memory, facilitating easy firmware updates and data storage without the need for external memory components.

Connectivity is another strong suit of this microcontroller, with support for multiple serial interfaces, including a high-speed serial port that can operate in synchronous or asynchronous mode. This versatility allows the DS80C390-QCR+ to easily communicate with peripherals, sensors, and other microcontrollers, making it an excellent choice for complex, multi-device systems.

Overall, the Maxim Integrated DS80C390-QCR+ microcontroller is a powerful and flexible solution for developers looking to create advanced and reliable embedded systems. Its combination of high-speed processing, expanded instruction set, and integrated features make it a competitive option for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess