EN
  • EN
  • DE

LM4040AIX3-3.0+T

Part No LM4040AIX3-3.0+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 45µVrms
Current - Cathode 67 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number LM4040
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1164619-LM4040AIX3-3.0+T
Ultra Librarian 3D Model Ultra Librarian LM4040AIX3-3.0+T CAD Model

Description

The LM4040AIX3-3.0+T from Maxim Integrated is a high-precision shunt voltage reference that provides a fixed voltage output of 3.0 volts. It is designed for use in a wide variety of applications, including portable battery-powered devices, power supplies, and data-acquisition systems. This device is especially suitable for applications that require a stable and precise reference voltage over a wide range of operating conditions.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, making it ideal for providing a stable reference in 3V systems.
  • High Accuracy: Features an impressive initial accuracy of ±0.1% (max), ensuring reliable and consistent performance for precision applications.
  • Low Temperature Coefficient: Boasts a low temperature coefficient of 100 ppm/°C (max), ensuring minimal deviation in output voltage over a broad temperature range.
  • Wide Operating Current Range: Supports an operating current range from 60µA to 15mA, providing flexibility across various load conditions.
  • Small Package: Comes in a compact SOT-23 package, allowing for high-density mounting and saving precious board space in space-constrained applications.
  • Extended Temperature Range: Operates effectively across an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Stable with Capacitive Loads: Capable of driving capacitive loads up to 1,000pF, offering stable performance without oscillation.

Applications

This precision voltage reference can be used in a variety of applications that demand high accuracy and stability. These include:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Power supplies and regulators
  • Analog-to-digital and digital-to-analog converters
  • Instrumentation and test equipment

With its high precision, low power consumption, and small footprint, the LM4040AIX3-3.0+T is an excellent choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8500 $52.6500
21+ $4.8000 $100.8000
33+ $4.6500 $153.4500
45+ $4.5000 $202.5000
58+ $4.3500 $252.3000
77+ $3.9000 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess