EN
  • EN
  • DE

LM4051AIX3-1.2+T

Part No LM4051AIX3-1.2+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Maxim Integrated
Win Source Part Number 299072-LM4051AIX3-1.2+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4051AIX3-1.2+T CAD Model

Description

Product Overview: LM4051AIX3-1.2+T from Maxim Integrated

The LM4051AIX3-1.2+T is a precision micropower shunt voltage reference from Maxim Integrated, offering high stability and accuracy for a variety of applications. This robust voltage reference component is designed to operate in a wide range of demanding environments, making it an ideal choice for industrial, automotive, and consumer electronics where precise voltage control is essential.

Key Features

  • Output Voltage: The LM4051AIX3-1.2+T provides a fixed output voltage of 1.2 volts, which is ideal for many analog circuits that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.5%, this device ensures precise voltage regulation, contributing to the overall reliability and performance of the electronic system.
  • Low Temperature Coefficient: The temperature coefficient is as low as 50ppm/°C, which means that the output voltage remains stable across a wide temperature range, minimizing drift and ensuring consistent operation.
  • Wide Operating Current Range: It operates over a current range of 60µA to 15mA, providing flexibility in various applications and ensuring compatibility with both high and low current circuits.
  • Extended Operating Temperature: The device is designed to function optimally over an extended industrial temperature range from -40°C to +85°C, ensuring reliability in harsh conditions.
  • Small Footprint: Housed in a compact SOT-23 package, the LM4051AIX3-1.2+T is suitable for space-constrained applications without compromising performance.

Applications

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics
  • Power supplies
  • Consumer electronics

The LM4051AIX3-1.2+T voltage reference from Maxim Integrated is an essential component for achieving high precision in electronic circuits. Its robust design, combined with high accuracy and stability, makes it a versatile solution for engineers looking to enhance the performance of their products. Whether it's for fine-tuning sensitive analog circuits or providing a stable reference in fluctuating environments, this device delivers consistent results that designers can rely on.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4913 $59.7912
57+ $2.0444 $116.5308
88+ $1.9808 $174.3104
121+ $1.9173 $231.9933
156+ $1.8526 $289.0056
209+ $1.6609 $347.1281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess