EN
  • EN
  • DE

MAX13256ATB+T

Part No MAX13256ATB+T
Manufacturer Maxim Integrated
Catalog PMIC - Full, Half - Bridge Drivers
Description IC TRANSFORMER HBRIDGE 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Half Bridge (2)
Applications Transformers
Interface Logic
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 600 mOhm LS, 1 Ohm HS
Output Current per Channel 850mA
Operating Supply Voltage 8 V ~ 36 V
Voltage - Load 8 V ~ 36 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Internal Oscillator, Status Flag, Watchdog Timer
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-TDFN-EP (3x3)
Win Source Part Number 701248-MAX13256ATB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13256
Introduction Date June 01, 2011
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX13256ATB+T CAD Model

Description

The MAX13256ATB+T from Maxim Integrated is a high-performance H-Bridge transformer driver designed to provide a simple and efficient solution for isolated power delivery. This integrated circuit (IC) is ideal for applications that require isolated power supplies, such as industrial control systems, medical equipment, and isolated communication interfaces.

Key Features

  • Wide Voltage Range: The device operates with a wide input voltage range of 8V to 36V, making it versatile for various power supply configurations.
  • High Efficiency: With an integrated H-Bridge driver, the MAX13256ATB+T achieves high efficiency, reducing thermal stress and improving system reliability.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 50kHz to 500kHz via an external clock or a resistor, allowing for flexibility in transformer selection and optimization of the magnetic design.
  • Integrated Protection Features: The device includes over-temperature protection, undervoltage lockout (UVLO), and overcurrent protection, ensuring safe operation under various conditions.
  • Low EMI: Designed with low electromagnetic interference (EMI) in mind, the MAX13256ATB+T facilitates easier compliance with EMC regulations.

Applications

  • Isolated DC-DC Converters
  • Industrial Control Isolated Power Supplies
  • Medical Equipment Power Supplies
  • Isolated Communication Interfaces

Product Specifications

The MAX13256ATB+T comes in a compact 10-pin TDFN package with an exposed pad for enhanced thermal dissipation. It is specified for operation over the -40°C to +125°C temperature range, making it suitable for harsh environments. This driver IC is also available in tape and reel packaging, denoted by the '+T' suffix, which is convenient for automated manufacturing processes.

Maxim Integrated's commitment to quality and performance is evident in the MAX13256ATB+T, making it a reliable choice for designers looking to create efficient, isolated power delivery systems with minimal external components and design complexity.

You May Also Be Interested in

ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2704 $52.2192
54+ $1.8629 $100.5966
84+ $1.8047 $151.5948
115+ $1.7465 $200.8475
149+ $1.6883 $251.5567
199+ $1.5136 $301.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,510 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess