EN
  • EN
  • DE

MAX13256ATB+

Part No MAX13256ATB+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description 36V H-BRIDGE TRANSFORMER DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Strip
Product Status Active
Applications Transformer Driver
Current - Supply 6mA
Voltage - Supply 8V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1379028-MAX13256ATB+
Ultra Librarian 3D Model Ultra Librarian MAX13256ATB+ CAD Model

Description

The MAX13256ATB+ from Maxim Integrated is a high-performance transformer driver specifically designed to provide isolated power for a wide range of applications. This integrated circuit (IC) is perfect for professionals looking to implement isolation in their designs while maintaining high efficiency, low noise, and reliability.

Key Features

  • Integrated Transformer Driver: The MAX13256ATB+ integrates a transformer driver with a wide input voltage range of 8V to 36V, catering to various power supply requirements.
  • High Efficiency: With its high efficiency of up to 90%, this device ensures minimal power loss, making it suitable for energy-sensitive applications.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 50kHz to 500kHz, allowing designers to optimize the performance for their specific application.
  • Isolation: The device provides galvanic isolation between the input and output, which is crucial for applications that require protection from high voltages or noise.
  • Low EMI: The MAX13256ATB+ is designed to minimize electromagnetic interference (EMI), thereby ensuring smooth operation in noise-sensitive environments.
  • Thermal Protection: It includes thermal shutdown and overcurrent protection, enhancing the safety and durability of the end application.

Applications

The MAX13256ATB+ is ideal for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Equipment
  • Isolated Data Interfaces
  • Power Supplies

Package and Quality

The device is offered in a compact 10-pin TDFN package, which is conducive to space-constrained applications. Maxim Integrated ensures high-quality and reliability standards, making the MAX13256ATB+ a dependable choice for professional electronic designs.

Whether you are developing an isolated sensor interface, industrial automation system, or any other application requiring efficient power isolation, the MAX13256ATB+ provides a versatile and reliable solution.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7215 $51.6450
63+ $1.6126 $101.5938
97+ $1.5581 $151.1357
139+ $1.4492 $201.4388
180+ $1.3947 $251.0460
224+ $1.3402 $300.2048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess