EN
  • EN
  • DE

MAX1364EUB

Part No MAX1364EUB
Manufacturer Maxim Integrated
Catalog Misc Products
Description 4-Channel, 12-Bit System Monitors with Programmable Trip Window and SMBus Alert Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829607-MAX1364EUB
Ultra Librarian 3D Model Ultra Librarian MAX1364EUB CAD Model

Description

The MAX1364EUB from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed to provide precise voltage measurement in a variety of applications. This device is particularly well-suited for portable and battery-operated devices due to its power-saving features and compact µMAX-10 package.

Key Features:

  • Resolution: The MAX1364EUB offers a 12-bit resolution, ensuring high accuracy in digital representation of the analog input signal.
  • Channels: It features 4 pseudo-differential input channels, or alternatively, 2 true differential channels, allowing for flexible signal acquisition configurations.
  • Low Power Consumption: With its low operating current of just 350µA (typical) and a shutdown current of 0.5µA (typical), this ADC is optimized for power-sensitive applications.
  • Sampling Rate: It boasts a fast sampling rate of up to 94.4ksps, making it suitable for capturing rapidly changing signals.
  • Interface: The device includes a SPI/QSPI/MICROWIRE-compatible serial interface, facilitating easy integration with most microcontrollers.
  • Supply Voltage: The MAX1364EUB operates from a single 2.7V to 3.6V supply, accommodating a range of power sources.
  • Internal Reference: An internal reference voltage of 2.048V minimizes the need for external components and simplifies system design.

Applications:

The versatile MAX1364EUB is ideal for a wide array of applications, including:

  • Portable instrumentation
  • Battery-operated equipment
  • Data acquisition systems
  • Industrial control systems
  • Medical devices

Maxim Integrated's MAX1364EUB is an excellent choice for designers seeking a reliable and precise ADC solution that balances performance with power efficiency. Its small footprint and robust feature set make it an attractive option for space-constrained applications that require accurate analog-to-digital conversions.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6165 $70.4660
8+ $14.4546 $115.6368
13+ $14.0030 $182.0390
18+ $13.5513 $243.9234
23+ $13.0995 $301.2885
30+ $11.7444 $352.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess