EN
  • EN
  • DE

MAX140EQH-D

Part No MAX140EQH-D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 3 1/2DIG W/LED DVR 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type ADC
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.5 V to 7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 073281-MAX140EQH-D
Ultra Librarian 3D Model Ultra Librarian MAX140EQH-D CAD Model

Description

The MAX140EQH-D from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) designed to meet the rigorous demands of advanced digital signal processing (DSP) applications. This precision ADC is an ideal choice for a wide range of applications, including medical instrumentation, industrial control systems, and high-speed data acquisition.

Key Features

  • High Resolution: 16-bit resolution provides precise digital representation of analog signals.
  • High Speed: Offers a fast conversion rate, making it suitable for applications requiring real-time data processing.
  • Low Power Consumption: Designed for efficiency, it minimizes power usage, which is critical for battery-powered and energy-sensitive devices.
  • Flexible Voltage Range: Supports a wide range of supply voltages, enhancing compatibility with various system designs.
  • Integrated Reference: Comes with an integrated precision voltage reference, reducing the need for external components and simplifying the design.
  • Digital Interface: Features a user-friendly digital interface for straightforward integration with microcontrollers and DSPs.

Applications

The MAX140EQH-D is versatile and can be used in a multitude of applications where accurate and rapid signal conversion is necessary. Some of the typical use cases include:

  • Medical devices such as ECG monitors and blood analysis equipment
  • Industrial automation systems for process control and monitoring
  • Data acquisition systems for scientific research and development
  • Instrumentation requiring high precision measurements

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX140EQH-D is no exception. It is built with robust materials and tested rigorously to ensure it meets the highest standards. With Maxim's reputation for excellence, customers can trust the MAX140EQH-D for their critical and demanding applications.

Note: For detailed technical specifications, please refer to the MAX140EQH-D datasheet provided by Maxim Integrated.

You May Also Be Interested in

NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess