EN
  • EN
  • DE

MAX1473ETJ+

Part No MAX1473ETJ+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description IC RCVR ASK 315MHZ/433MHZ 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Frequency 300MHz to 450MHz
Sensitivity -114dBm
Data Rate (Max) 100kbps
Modulation or Protocol ASK
Applications RKE, Telemetering, Security Technology
Current - Receiving 5.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 116507-MAX1473ETJ+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1473ETJ+ CAD Model

Description

The MAX1473ETJ+ from Maxim Integrated is an advanced, low-power, fully integrated Amplitude-Shift Keying (ASK) receiver designed for a variety of wireless communication applications. This high-performance component is engineered to provide a robust and efficient solution for receiving digital data in a compact 32-pin TQFN package.

Key Features

  • Frequency Range: The device operates in the 300MHz to 450MHz frequency range, making it suitable for a wide range of applications including automotive remote keyless entry (RKE), garage door openers, and wireless alarm systems.
  • High Sensitivity: With a sensitivity of -114dBm, the MAX1473ETJ+ ensures reliable signal reception even in environments with low signal strength or high interference.
  • Low Power Consumption: Its current consumption of just 3.5mA in active mode and 1uA in shutdown mode makes it ideal for battery-powered applications, extending the life of the device.
  • Integrated Features: The receiver includes an automatic gain control (AGC), frequency discriminator, data filter, and data slicer, minimizing the need for external components and simplifying design.
  • High Data Rates: It supports data rates up to 10kbps, allowing for the transmission of information quickly and efficiently.

Applications

The MAX1473ETJ+ is versatile and can be used in a multitude of applications where low-power and high-sensitivity ASK reception is required. Its robust design ensures reliable operation in industrial and consumer products alike.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX1473ETJ+ is no exception. It is designed to meet the stringent requirements of the industrial temperature range from -40°C to +125°C, ensuring performance in extreme conditions.

Easy Integration

With its integrated features and compact size, the MAX1473ETJ+ is easy to integrate into existing designs, reducing time to market for new products. Its lead-free and RoHS-compliant package also ensures that it meets current environmental standards for electronic components.

You May Also Be Interested in

NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $5.0670
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6458 $51.6640
170+ $0.6042 $102.7140
260+ $0.5834 $151.6840
370+ $0.5417 $200.4290
480+ $0.5209 $250.0320
600+ $0.5000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,979 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess