EN
  • EN
  • DE

MAX15014AATX+

Part No MAX15014AATX+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 7.5V to 40V Step Down Single-Out 1.26V to 32V 1A Automotive 36-Pin TQFN EP / IC REG DL BCK/LINEAR 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Function Automotive
Number of Outputs 2
Frequency - Switching 135kHz
Voltage/Current - Output 1 1.26 V ~ 32 V, 1A
Voltage/Current - Output 2 5 V ~ 40 V, 50mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 7.5 V ~ 40 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-TQFN (6x6)
Win Source Part Number 785388-MAX15014AATX+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15014
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX15014AATX+ CAD Model

Description

The MAX15014AATX+ from Maxim Integrated is a robust, high-voltage, high-performance linear regulator designed to deliver precise voltage control and power management. This component is ideal for a wide range of applications, including industrial, automotive, and communication systems that require reliable voltage regulation under varying conditions.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage range from 4.5V to 40V, making it suitable for systems with fluctuating power supplies.
  • Adjustable Output: The output voltage is adjustable from 1.24V up to nearly the input voltage, providing flexibility for different circuit requirements.
  • High Accuracy: It provides a tight output voltage accuracy of ±2%, ensuring consistent performance and reliability for sensitive electronic circuits.
  • Thermal Protection: The MAX15014AATX+ comes with built-in thermal shutdown and short-circuit protection, safeguarding the device and the system against excessive heat and current overloads.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, which is critical for battery-operated devices.
  • Package: Offered in a thermally efficient, 5mm x 5mm, 8-pin TDFN package, the regulator is suitable for compact designs where space is at a premium.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Power Supply Modules
  • Battery-Powered Devices

The MAX15014AATX+ is a testament to Maxim Integrated's commitment to providing advanced power management solutions that meet the stringent requirements of modern electronic systems. With its combination of high-voltage capability, precision, and robust protection features, this voltage regulator IC is an excellent choice for designers looking to enhance the performance and reliability of their power supply designs.

You May Also Be Interested in

Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess