EN
  • EN
  • DE

MAX1508TA

Part No MAX1508TA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701577-MAX1508TA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1508TA CAD Model

Description

Maxim Integrated MAX1508TA Battery Charger IC

The MAX1508TA from Maxim Integrated is a highly efficient, compact, and versatile integrated circuit designed specifically for battery charging applications. This advanced IC is engineered to deliver precise charging capabilities for a wide range of battery types, making it an ideal solution for portable electronic devices that require reliable and consistent power management.

The MAX1508TA stands out for its ease of integration into various system designs, thanks to its tiny 8-pin TDFN package. This space-saving design is particularly beneficial for space-constrained applications such as mobile phones, digital cameras, MP3 players, and other handheld devices. Despite its small form factor, the MAX1508TA does not compromise on performance, offering a robust feature set that ensures safe and efficient charging.

One of the key features of the MAX1508TA is its programmable charge current, which allows designers to tailor the charging profile to the specific requirements of the battery being used. This flexibility ensures that the battery is charged in the most optimal manner, extending its life and maintaining its capacity. The IC also includes a preconditioning feature that gently charges deeply discharged batteries, thus preventing damage and extending battery lifespan.

Safety is a paramount concern when it comes to battery charging, and the MAX1508TA addresses this with multiple protection mechanisms. The IC includes thermal regulation to prevent overheating, as well as automatic charge termination once the battery reaches its full capacity. Additionally, it features a charge status output that can be used to drive an LED indicator or interface with a microcontroller, providing real-time feedback on the charging process.

Overall, the Maxim Integrated MAX1508TA is a comprehensive charging solution that combines high performance, flexibility, and safety in a compact package. It is a testament to Maxim Integrated's commitment to providing innovative power management solutions that meet the evolving needs of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4745 $58.1685
32+ $3.6717 $117.4944
49+ $3.5562 $174.2538
68+ $3.4419 $234.0492
87+ $3.3276 $289.5012
117+ $2.9834 $349.0578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess