EN
  • EN
  • DE

MAX1585ETJ+

Part No MAX1585ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Controller/Converter, Digital Cameras Voltage Regulator IC 5 Output 32-TQFN-EP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Applications Controller/Converter, Digital Cameras
Voltage - Input 0.7 V ~ 5.5 V
Number of Outputs 5
Voltage - Output 1.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 32-WFQFN Exposed Pad
Manufacturer Device Package 32-TQFN-EP (5x5)
Win Source Part Number 115409-MAX1585ETJ+
Ultra Librarian 3D Model Ultra Librarian MAX1585ETJ+ CAD Model

Description

Maxim Integrated MAX1585ETJ+ High-Efficiency, Low-Noise Power-Supply IC

The MAX1585ETJ+ from Maxim Integrated is a sophisticated power-supply integrated circuit (IC) designed to provide high efficiency and low-noise power conversion for portable electronic devices. This versatile IC is engineered to meet the stringent power requirements of modern mobile applications such as smartphones, tablets, and digital cameras.

At the heart of the MAX1585ETJ+ lies a dual-output, step-down controller with integrated MOSFETs that delivers up to 3A of output current. Its high level of integration reduces the number of external components required, thereby saving valuable board space and simplifying the design process. This makes it an ideal choice for compact and complex devices where space is at a premium.

The device operates over a wide input voltage range from 2.6V to 5.5V, making it compatible with a variety of power sources, including single-cell lithium-ion (Li+) batteries. The MAX1585ETJ+ also features a fixed 1MHz switching frequency, which allows for the use of small, low-cost capacitors and inductors, further minimizing the overall footprint and cost of the power supply design.

One of the key advantages of the MAX1585ETJ+ is its high efficiency, which extends battery life in portable devices. It achieves this through a combination of pulse-width modulation (PWM) and pulse-frequency modulation (PFM) control schemes. The device automatically switches between these modes based on the load, ensuring optimal efficiency across a wide range of operating conditions.

Noise-sensitive applications will benefit from the MAX1585ETJ+'s low-noise performance. It is designed with noise reduction in mind, featuring soft-start capability to minimize inrush current and output voltage overshoot. Additionally, the IC provides excellent transient response, maintaining stable output voltage despite rapid changes in load current.

For safety and reliability, the MAX1585ETJ+ includes a host of protective features such as overvoltage protection, thermal overload protection, and a power-good output to indicate when the supply is stable. With its robust design and comprehensive feature set, the MAX1585ETJ+ is a compelling choice for designers looking to create efficient, reliable, and quiet power supply solutions for their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0665 $96.1330
3+ $39.4398 $118.3194
5+ $38.2074 $191.0370
7+ $36.9750 $258.8250
9+ $35.7426 $321.6834
11+ $32.0443 $352.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess