EN
  • EN
  • DE

MAX16054AZT+

Part No MAX16054AZT+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843459-MAX16054AZT+
Ultra Librarian 3D Model Ultra Librarian MAX16054AZT+ CAD Model

Description

Product Overview: MAX16054AZT+ from Maxim Integrated

The MAX16054AZT+ is a state-of-the-art pushbutton on/off controller with a single switch debouncer and built-in latch from Maxim Integrated. Designed to provide a reliable and robust solution for system power-on/off control, this compact device is ideal for a wide range of applications including computers, industrial equipment, portable battery-operated devices, and more.

Key Features

  • Debounced Pushbutton Input: The MAX16054AZT+ ensures that the input from the pushbutton is free from noise and transients, providing a clean and stable signal for system control.
  • Built-in Latch: The device includes an integrated latch feature that maintains the system's power state, enabling a stable and controlled power-up and power-down process.
  • Low Voltage Operation: Operating from a low voltage supply range of 2.7V to 5.5V, the MAX16054AZT+ is versatile and suitable for various electronic systems.
  • Compact Package: Housed in a small 6-pin SOT23 package, it saves valuable board space and is easy to integrate into system designs.
  • Active-Low Open-Drain Output: The output of the MAX16054AZT+ is active-low and is an open-drain configuration, allowing for flexible interfacing with other system components.

Applications

The MAX16054AZT+ is used in a multitude of applications where reliable pushbutton control is essential. It is particularly useful in:

  • Portable Electronic Devices
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Systems
  • Networking Equipment

Technical Specifications

The device boasts impressive technical specifications, including an operating temperature range of -40°C to +125°C, making it suitable for use in harsh environments. Its low quiescent current ensures minimal power consumption when the device is in standby mode.

Conclusion

The MAX16054AZT+ from Maxim Integrated is a reliable and efficient solution for systems requiring a robust power control mechanism. Its combination of a debounce input, latch feature, and low power consumption in a compact package makes it an excellent choice for designers looking to enhance the functionality and reliability of their power control systems.

You May Also Be Interested in

Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5504 $51.0080
48+ $2.0927 $100.4496
74+ $2.0273 $150.0202
102+ $1.9619 $200.1138
132+ $1.8965 $250.3380
177+ $1.7003 $300.9531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,555 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess