EN
  • EN
  • DE

MAX1632CAI

Part No MAX1632CAI
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BCK/LINEAR 28-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear + Switching
Manufacturer Maxim Integrated
Packaging Tube
Topology Step-Down (Buck) (2), Linear (LDO) (1)
Function Any Function
Number of Outputs 3
Frequency - Switching 200kHz ~ 300kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 12V, 120mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 4.2 V ~ 30 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 28-SSOP
Win Source Part Number 207301-MAX1632CAI
Ultra Librarian 3D Model Ultra Librarian MAX1632CAI CAD Model

Description

Maxim Integrated's MAX1632CAI: High-Efficiency, Quad-Output Power-Supply Controllers

The MAX1632CAI from Maxim Integrated is a versatile and high-performance power-supply controller designed to cater to the demanding requirements of complex digital systems. This advanced integrated circuit is engineered to provide four main outputs, making it an ideal solution for powering CPUs, memory, and other critical system components in a compact and efficient manner.

Key Features

  • Quad Output Voltages: The device is capable of generating four regulated output voltages, which are critical for systems that require multiple supply voltages to operate efficiently.
  • High Efficiency: With its high-efficiency design, the MAX1632CAI ensures minimal power loss, leading to extended battery life in portable applications and reduced heat dissipation in all systems.
  • Adjustable Outputs: The output voltages are adjustable, providing design flexibility and the ability to cater to specific voltage requirements of various system components.
  • Power Sequencing: The MAX1632CAI offers power sequencing capability, which is essential for systems where certain voltages must be stabilized before others are applied, thus ensuring proper startup and operation of digital circuits.
  • Overvoltage Protection: Built-in overvoltage protection safeguards the system against damage due to unexpected voltage spikes, contributing to the overall reliability and longevity of the system.
  • Compact Packaging: The device is available in a compact, 28-pin SSOP package, which is conducive to space-constrained applications.

Applications

The MAX1632CAI is designed for a broad range of applications, including but not limited to:

  • Notebook Computers
  • Subnotebooks and Palmtops
  • PDAs and Mobile Communication Devices
  • Portable/Battery-Powered Equipment

With its robust feature set and Maxim Integrated's reputation for quality, the MAX1632CAI stands out as a reliable choice for designers looking to optimize power management in their next-generation digital devices. Its ability to provide multiple regulated outputs with high efficiency and protection features makes it a cornerstone for any power-sensitive design.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated sales representative.

You May Also Be Interested in

Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0321 $60.1605
12+ $9.8726 $118.4712
19+ $9.5640 $181.7160
25+ $9.2555 $231.3875
33+ $8.9470 $295.2510
44+ $8.0215 $352.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess