The MAX166ACWP is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) brought to you by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide array of applications, including data acquisition systems, industrial control, medical instrumentation, and more.
Key Features
- High-Speed Conversion: The MAX166ACWP offers a fast conversion time, allowing for rapid data processing in time-sensitive applications.
- Low Power Consumption: It is designed for energy efficiency, which makes it suitable for battery-powered devices and applications where power conservation is critical.
- Wide Analog Input Range: This ADC can handle a broad range of analog input signals, providing versatility in various use cases.
- Single +5V Supply: The device operates on a single +5V supply, simplifying power supply design and reducing system complexity.
- Easy Interface: With its simple digital interface, the MAX166ACWP can easily connect to microprocessors or digital systems, ensuring seamless integration into your design.
Product Specifications
| Parameter |
Value |
| Resolution |
8 Bits |
| Sampling Rate |
Up to 1.25Msps |
| Power Supply Voltage |
+5V |
| Operating Temperature |
0°C to +70°C |
| Package Type |
20-SOIC W |
The MAX166ACWP is packaged in a 20-SOIC W, which is conducive for compact PCB layouts. Its operating temperature range from 0°C to +70°C ensures reliability across various environmental conditions. With Maxim Integrated's commitment to quality, the MAX166ACWP ADC stands as a robust and efficient solution for precision analog-to-digital conversion needs.