The MAX1673ESA+ from Maxim Integrated is a high-efficiency, compact, step-up DC-DC converter that is designed to provide a reliable power solution for applications requiring voltage boost functionality. It is an ideal choice for battery-powered devices due to its low quiescent current and high efficiency across a wide range of load conditions.
Key Features
- Input Voltage Range: The MAX1673ESA+ operates with an input voltage range of 0.7V to 5.5V, making it versatile for use with various battery chemistries and configurations.
- Adjustable Output Voltage: The output voltage can be adjusted up to 28V, providing flexibility for different circuit requirements.
- High Efficiency: With efficiencies up to 95%, the device ensures minimal power loss and extended battery life for portable applications.
- No External MOSFET Required: The integrated synchronous rectifier eliminates the need for an external power MOSFET, reducing component count and board space.
- Low Quiescent Current: The quiescent current is only 110µA, which is beneficial for battery conservation in portable devices when they are in standby mode.
- Pulse Frequency Modulation (PFM) Control: PFM control provides high efficiency at light loads, further enhancing battery life.
- Thermal Shutdown Protection: The device includes thermal shutdown protection to prevent damage from overheating.
- Package: Available in an 8-pin SOIC package, the MAX1673ESA+ is easy to integrate into existing designs.
Applications
The MAX1673ESA+ is suitable for a wide range of applications, including but not limited to:
- Portable Electronics
- Handheld Instruments
- Wireless Mice and Keyboards
- Small LCD Displays
- Backup Power Supplies
With its robust feature set and compact size, the MAX1673ESA+ from Maxim Integrated is a highly effective solution for designers looking to enhance the performance and efficiency of their power supply designs.