EN
  • EN
  • DE

MAX17021GTL+

Part No MAX17021GTL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR PWM DUAL IMVP-6+ 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Controller, Intel IMVP-6+, IMVP-6.5
Voltage - Input 4.5 V to 5.5 V
Number of Outputs 1
Output Voltage 0.013 V to 1.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 021210-MAX17021GTL+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17021GTL+ CAD Model

Description

Product Overview: Maxim Integrated's MAX17021GTL+

The MAX17021GTL+ is a high-performance, versatile power-management IC (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced PMIC is engineered to deliver efficient power regulation, making it an ideal solution for a wide range of electronic applications, including portable devices, computing platforms, and smart consumer electronics.

Key Features

      
  • Multi-Output Power Supply: The MAX17021GTL+ offers multiple outputs with high accuracy, ensuring that various components of the system receive stable and precise voltages for optimal operation.
  •   
  • High-Efficiency Operation: With its integrated FETs and advanced control algorithms, this PMIC operates with high efficiency, which helps to extend battery life and reduce thermal challenges in compact devices.
  •   
  • Flexible Power Sequencing: The device provides programmable power sequencing options, allowing designers to tailor the power-up and power-down sequences to meet specific system requirements.
  •   
  • Robust Protection Features: It includes built-in safety features such as overvoltage, undervoltage, overcurrent, and thermal protection to safeguard the system against various fault conditions.
  •   
  • Small Footprint: Housed in a compact, leadless TQFN package, the MAX17021GTL+ saves valuable board space, making it suitable for space-constrained applications.

Applications

The versatility of the MAX17021GTL+ PMIC makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

      
  • Notebooks and Ultrabooks
  •   
  • Tablets and Mobile Internet Devices
  •   
  • Portable Media Players
  •   
  • Handheld Gaming Consoles
  •   
  • Other Battery-Powered Devices

Technical Specifications

The MAX17021GTL+ operates over a wide input voltage range and features multiple regulated outputs with programmable voltage levels. It is designed to interface seamlessly with a variety of processors and peripherals. The device's advanced control architecture ensures responsive performance and excellent transient response, which is critical for maintaining system stability under dynamic load conditions.

For designers and engineers looking to incorporate a reliable power management solution into their products, the MAX17021GTL+ from Maxim Integrated stands out with its combination of performance, efficiency, and compact design.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess