EN
  • EN
  • DE

MAX17036GTL

Part No MAX17036GTL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702040-MAX17036GTL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17036GTL CAD Model

Description

Maxim Integrated's MAX17036GTL Fuel-Gauge IC

The MAX17036GTL from Maxim Integrated is a high-precision fuel-gauge integrated circuit (IC) designed for battery monitoring and energy management in portable devices. This compact, power-efficient IC is ideal for a wide range of applications, from smartphones to laptops, and any other battery-powered electronics where accurate battery state-of-charge (SOC) monitoring is critical.

Utilizing Maxim's patented ModelGauge™ algorithm, the MAX17036GTL eliminates the need for battery characterization and calibration, offering a simple plug-and-play solution that significantly reduces time-to-market for product developers. The algorithm combines the short-term accuracy and linearity of a coulomb counter with the long-term stability of a voltage-based fuel gauge, providing a comprehensive solution that adapts over time to maintain accuracy.

This IC supports a variety of battery chemistries and is capable of tracking multiple cell configurations, making it a versatile option for a broad spectrum of battery-powered applications. Its small TDFN package is not only space-saving but also simplifies PCB layout design, an essential feature for modern, compact electronic devices.

Key features of the MAX17036GTL include:

  • High-accuracy fuel gauging: Provides precise battery SOC readings to ensure reliable battery life indicators for users.
  • Low quiescent current: Enhances battery life by minimizing power consumption when in standby mode.
  • Automatic temperature compensation: Ensures consistent performance across a wide range of operating temperatures.
  • Configurable alert thresholds: Allows for customization of low-battery warnings and other critical alerts based on specific application needs.
  • I2C interface: Enables easy integration with microcontrollers and processors for communication and control.

The MAX17036GTL is a testament to Maxim Integrated's commitment to providing innovative, high-quality power management solutions. It empowers designers to create more reliable and user-friendly portable devices, ensuring that end-users can confidently depend on their battery life readings for a better overall experience.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess