EN
  • EN
  • DE

MAX17122ETL+

Part No MAX17122ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC REG MULTIPLE OUT PS 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications LCD TV/Monitor
Supply Voltage - Operating 8 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 1066566-MAX17122ETL+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17122ETL+ CAD Model

Description

Product Overview: MAX17122ETL+ from Maxim Integrated

The MAX17122ETL+ is a high-performance, dual-output, step-down controller from Maxim Integrated that is specifically designed to meet the stringent power requirements of modern electronic devices. This advanced power management IC (PMIC) is ideal for applications that require efficient power conversion, such as notebooks, ultrabooks, tablets, and other portable consumer electronics.

Featuring dual-phase operation, the MAX17122ETL+ can deliver fast transient response, which is essential for maintaining stable voltages during rapid load changes. This ensures reliable performance and extends the battery life of portable devices by optimizing power usage. Its high-frequency operation, up to 2MHz, allows for the use of small, low-cost inductors and capacitors, thereby reducing the overall solution size and making it a perfect fit for space-constrained applications.

The device incorporates a range of protection features to safeguard the system under various conditions. These include overvoltage protection, undervoltage protection, overcurrent protection, and thermal shutdown. Such protective measures not only prevent damage to the electronic components but also ensure safe operation for the end-user.

The MAX17122ETL+ operates from a wide input voltage range, accommodating the different voltages typically found in battery-powered devices. Its high efficiency across a broad load range minimizes power loss and heat generation, which is crucial for maintaining the thermal integrity of compact electronic assemblies.

Integration is a key aspect of the MAX17122ETL+, with built-in MOSFET drivers that reduce external component count. This integration simplifies the design process, accelerates time-to-market, and enhances system reliability by minimizing potential failure points.

Overall, the MAX17122ETL+ by Maxim Integrated stands out as a versatile and efficient power solution for designers looking to optimize their power management systems in portable electronics. Its combination of dual-phase operation, high-frequency switching, comprehensive protection features, and high integration makes it a top choice for cutting-edge power applications.

You May Also Be Interested in

Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,882 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess