EN
  • EN
  • DE

MAX17220ELT+

Part No MAX17220ELT+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 225MA 6UDFN  /  Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 225mA (Switch) 6-WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 5V
Current - Output 225mA (Switch)
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WDFN
Supplier Device Package 6-µDFN (2x2)
Base Product Number MAX17220
Standard Package 10
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249930-MAX17220ELT+
Ultra Librarian 3D Model Ultra Librarian MAX17220ELT+ CAD Model

Description

Maxim Integrated MAX17220ELT+ NanoPower Boost Converter

The MAX17220ELT+ is a high-efficiency, NanoPower DC-DC boost converter from Maxim Integrated that offers an ideal power solution for battery-powered, space-constrained devices. This compact, high-performance component is designed to extend battery life by providing excellent power management and conversion efficiency while operating with ultra-low quiescent current.

With its wide input voltage range of 0.4V to 5.5V, the MAX17220ELT+ is capable of boosting voltages from multiple battery chemistries, including alkaline, NiMH, NiCd, single-cell Li-ion, or dual-cell series configurations. This versatility makes it suitable for a broad range of applications, from portable electronics to wireless sensors, and medical devices to energy-harvesting systems.

The MAX17220ELT+ boasts a True Shutdown™ mode that reduces the shutdown current to a mere 0.5nA, which is critical for applications where preserving battery life is paramount. Additionally, the device features an ultra-low quiescent current of just 0.9µA, further enhancing its suitability for use in power-sensitive applications.

Engineered with an integrated synchronous rectifier, the MAX17220ELT+ achieves high efficiency across a wide load range. This, coupled with its ability to deliver up to 225mA with selected external components, ensures that the device can power a wide array of low-power circuits and systems effectively.

For ease of integration, the MAX17220ELT+ is offered in a tiny, 6-pin thin DFN package, which is optimized for minimal space occupation on a PCB. The device also incorporates a range of protective features, including overcurrent protection, thermal shutdown, and input undervoltage lockout, safeguarding your application from a variety of electrical anomalies.

Whether you are designing for wearables, IoT devices, or other portable applications, the Maxim Integrated MAX17220ELT+ boost converter stands as a robust, efficient, and versatile component that can help you achieve the desired performance while maintaining energy efficiency.

For detailed technical specifications, application notes, and evaluation kits, visit Maxim Integrated's official website or contact their support team to ensure the MAX17220ELT+ meets your design requirements.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess