EN
  • EN
  • DE

TEA1610TN5118

Part No TEA1610TN5118
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Zero Voltage Switching Resonant Converter Controller 16-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SO
Length 10 mm
Max Operating Temperature 70 °C
Min Operating Temperature -25 °C
Mount Surface Mount
Number of Pins 16
Operating Supply Current 2.4 mA
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1159810-TEA1610TN5118
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1610TN5118 CAD Model

Description

The TEA1610TN5118 is a high-performance switch mode power supply (SMPS) controller IC designed and manufactured by NXP Semiconductors. This state-of-the-art integrated circuit is specifically engineered to facilitate the development of compact, efficient, and robust power supplies for a wide range of applications, including but not limited to consumer electronics, telecommunications, and computer systems.

Key Features

  • Zero-Voltage Switching (ZVS): The TEA1610TN5118 is optimized for zero-voltage switching, which minimizes switching losses and enhances overall efficiency. This feature allows for quieter operation and extends the life of the power supply.
  • High Integration: This IC integrates numerous functions such as undervoltage lockout, leading-edge blanking, and soft-start capability to simplify design and reduce external component count.
  • GreenChip Technology: NXP's GreenChip technology ensures that the TEA1610TN5118 meets the highest standards for energy efficiency, making it an ideal choice for eco-friendly and energy-conscious designs.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the IC features frequency modulation, which helps in meeting stringent EMI regulations.

Applications

The versatility of the TEA1610TN5118 makes it suitable for a variety of power supply applications. Its ability to drive high-power and high-efficiency converters is beneficial for products such as flat-panel televisions, desktop computers, servers, and power adapters.

Technical Specifications

  • Package: The IC is available in an SOT404 package, which is designed for optimal thermal performance and space-saving on the PCB.
  • Operating Frequency: The device operates at a high switching frequency, which allows for smaller external components, resulting in a more compact power supply design.
  • Voltage Range: It supports a wide input voltage range, accommodating various power supply standards and ensuring flexibility in design.

In conclusion, the TEA1610TN5118 from NXP is a sophisticated SMPS controller that offers a blend of efficiency, integration, and innovation. Its advanced features and compliance with energy efficiency standards make it a leading choice for designers looking to create high-quality power supplies.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess