EN
  • EN
  • DE

MAX1806EUA33-T

Part No MAX1806EUA33-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 500MA LOW VOLT / Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 500mA 8-uMAX-EP|8-uSOP-EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V (3.3V)
Voltage - Output (Max) 4.5V
Current - Output 500mA
Current - Quiescent (Iq) 400 µA
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-uMax-EP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209122-MAX1806EUA33-T
Ultra Librarian 3D Model Ultra Librarian MAX1806EUA33-T CAD Model

Description

Maxim Integrated MAX1806EUA33-T Voltage Regulator

The MAX1806EUA33-T from Maxim Integrated is a highly efficient, low-dropout (LDO) linear voltage regulator designed to deliver a fixed output of 3.3V. This compact component is an ideal solution for portable electronic devices where space is at a premium and energy efficiency is crucial.

With an input voltage range of 2.5V to 5.5V, the MAX1806EUA33-T is versatile enough to be used in a variety of applications, from battery-powered equipment to embedded systems. Its ability to provide a stable output voltage with a low dropout voltage of just 170mV at full load (500mA) makes it particularly useful in situations where the input voltage is only slightly higher than the output voltage.

The MAX1806EUA33-T comes in a miniature 8-pin µMAX package, which is not only space-saving but also offers excellent thermal performance. This LDO features a fast transient response, which helps maintain output stability during sudden changes in load, an important characteristic for high-performance electronics.

Additionally, the device includes a range of protective features to ensure reliable operation under various conditions. These include short-circuit protection, thermal overload protection, and a reverse battery protection circuit that prevents damage to the regulator if the input voltage is accidentally reversed.

For design flexibility, the MAX1806EUA33-T also includes an enable (EN) pin, which allows the user to turn the regulator on or off as needed. This can be particularly useful for power-saving modes in battery-operated devices, where conserving power is essential for extending battery life.

Overall, the Maxim Integrated MAX1806EUA33-T is a robust LDO voltage regulator that offers a fixed 3.3V output with high efficiency and reliability. It is an excellent choice for designers looking to optimize their power management solutions in compact and demanding applications.

Key Features:

  • Fixed 3.3V output voltage
  • Low dropout voltage: 170mV at 500mA
  • Input voltage range: 2.5V to 5.5V
  • 500mA output current
  • Fast transient response
  • Thermal overload protection
  • Short-circuit protection
  • Reverse battery protection
  • Enable (EN) pin for on/off control
  • Compact 8-pin µMAX package

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2100 $58.9400
34+ $3.4546 $117.4564
52+ $3.3460 $173.9920
72+ $3.2386 $233.1792
93+ $3.1312 $291.2016
124+ $2.8067 $348.0308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess