EN
  • EN
  • DE
  • IT

MAX1807EUB-T

Part No MAX1807EUB-T
Manufacturer Maxim Integrated
Catalog Surge Suppression ICs
Description OVERVOLTAGE PROTECTION CONTROL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Maxim Integrated
Package Bulk
Product Status Active
Voltage - Clamping 11.5V
Technology Internal Switch
Number of Circuits 1
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 209123-MAX1807EUB-T
Ultra Librarian 3D Model Ultra Librarian MAX1807EUB-T CAD Model

Description

Maxim Integrated MAX1807EUB-T Voltage Regulator

The MAX1807EUB-T from Maxim Integrated is a high-performance, low-dropout linear regulator designed for applications requiring precise voltage control and high reliability. This compact and efficient voltage regulator offers an excellent solution for space-constrained applications such as portable devices, wireless communication equipment, and embedded systems.

Key Features:

  • Adjustable Output: The MAX1807EUB-T provides an adjustable output voltage range, allowing designers to tailor the output to their specific needs. This flexibility makes it suitable for a wide array of applications.
  • High Accuracy: With a precision output voltage tolerance, the device ensures consistent performance, which is critical for powering sensitive electronic components.
  • Low Dropout: The low dropout feature enables the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, thereby improving efficiency and battery life in portable applications.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device and the system it powers from damage due to excessive heat.
  • Short-Circuit Protection: The MAX1807EUB-T also features short-circuit protection, enhancing the overall reliability and durability of the regulator by preventing damage from output short conditions.
  • Small Package: Housed in a microMAX-10 package, the device's compact footprint is ideal for designs where board space is at a premium.

Applications:

  • Portable and Battery-Powered Devices
  • Wireless Communication Systems
  • Notebook Computers
  • Handheld Instruments

The MAX1807EUB-T voltage regulator's combination of features, including its adjustable output, high accuracy, and protection mechanisms, make it a versatile choice for designers looking to integrate a robust power management solution into their products. Maxim Integrated's commitment to quality ensures that the MAX1807EUB-T is a reliable component for maintaining stable operation in a variety of electronic devices.

Whether you're developing a new portable gadget or upgrading an existing system, the MAX1807EUB-T provides the performance and flexibility needed to meet stringent power requirements while maintaining a small form factor.

You May Also Be Interested in

Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Lowest to $1.2947
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $10.9160
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083
NXP / Nexperia
USB TYPE-C CC1/2 SBU1/2 PROT IC
Lowest to $1.3025

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9559 $58.6770
70+ $1.6048 $112.3360
110+ $1.5547 $171.0170
150+ $1.5045 $225.6750
195+ $1.4544 $283.6080
260+ $1.3039 $339.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess