EN
  • EN
  • DE

MAX1818EUT15+T

Part No MAX1818EUT15+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA SOT6 / Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 500mA SOT-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Mfr Maxim Integrated
Series -
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.25V (1.5V)
Voltage - Output (Max) 5V
Voltage Dropout (Max) -
Current - Output 500mA
Current - Quiescent (Iq) 250 µA
Current - Supply (Max) 140 µA
PSRR -
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX1818
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382753-MAX1818EUT15+T
Ultra Librarian 3D Model Ultra Librarian MAX1818EUT15+T CAD Model

Description

Maxim Integrated's MAX1818EUT15+T Low-Dropout Linear Regulator

The MAX1818EUT15+T is a high-performance, low-dropout (LDO) linear voltage regulator from Maxim Integrated, designed to deliver a well-regulated power supply with a fixed output voltage of 1.5V. This compact component is ideal for space-constrained applications, as it comes in a tiny SOT23-6 package, offering an efficient solution for portable electronics, such as PDAs, smartphones, and other handheld devices.

With an ability to supply up to 500mA of load current, the MAX1818 provides sufficient power for a wide range of applications. The device is characterized by its low dropout voltage of only 120mV at full load, which enhances the efficiency of the system by allowing operations closer to the battery voltage. This feature is particularly beneficial in extending the battery life of portable devices.

The MAX1818EUT15+T is engineered with an advanced design that ensures stability with ceramic output capacitors, which are favored in modern electronics for their small size and reliability. This LDO regulator also includes a range of protective features such as thermal overload protection and short-circuit protection, which safeguard the device and the system it powers against adverse conditions.

Another key feature of the MAX1818 is its low quiescent current, drawing only 90µA under no-load conditions and less than 1µA in shutdown mode. This minimal power consumption during idle and shutdown states significantly reduces power wastage, further contributing to the efficiency of the overall system.

For applications that demand precise voltage regulation, the MAX1818EUT15+T offers excellent load and line regulation, ensuring a consistent output despite variations in input voltage or load. The device also features a fast transient response, which is essential for maintaining voltage stability during sudden changes in load.

In summary, the MAX1818EUT15+T from Maxim Integrated is a reliable and efficient solution for applications requiring a fixed 1.5V output with low dropout, low quiescent current, and high load current capabilities. Its compact form factor and robust feature set make it a versatile choice for designers looking to optimize the performance and battery life of their portable electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess