EN
  • EN
  • DE

MAX1818EUT33+T

Part No MAX1818EUT33+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 0.5A SOT23-6 / LDO Regulator Pos 1.25V to 5V3.3V 0.5A 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.25V (3.3V)
Maximum Output Voltage 5V
Dropout Voltage-Max 0.215V @ 500mA
Output Current 500mA
Operating Supply Current 250μA
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 3.3V, 1.25 V to 5 V
Voltage - Dropout (Typical) 0.12V @ 500mA
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 002939-MAX1818EUT33+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX1818
Introduction Date March 01, 2001
ECCN EAR99
Country of Origin United States of America, Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1818EUT33+T CAD Model

Description

Maxim Integrated MAX1818EUT33+T Voltage Regulator

The MAX1818EUT33+T from Maxim Integrated is a highly efficient, low-dropout (LDO) linear voltage regulator designed to deliver a fixed output voltage of 3.3V. This compact and reliable component is ideal for space-constrained applications, offering a stable and precise voltage supply with a maximum output current of up to 500mA. The MAX1818 series is well-suited for portable electronics, where power efficiency and battery life are of paramount importance.

This voltage regulator features a low dropout voltage, which ensures that it can maintain a consistent output even when the input voltage is very close to the output voltage, making it perfect for battery-operated devices. With a typical dropout voltage of only 150mV at full load, the MAX1818EUT33+T provides excellent performance for systems that require a stable power supply with minimal loss.

The MAX1818EUT33+T also boasts a fast transient response, which is crucial for applications that experience rapid changes in load, such as microprocessors and digital signal processors. This characteristic helps to maintain a stable voltage level, preventing system malfunctions and ensuring reliable operation. Additionally, the device features a low ground current, further enhancing its power-saving capabilities, which is especially beneficial in prolonging battery life in portable applications.

For safety and reliability, the MAX1818EUT33+T incorporates several protective features, including thermal overload protection and short-circuit protection. These safeguards help to prevent damage to the voltage regulator and the connected components in case of abnormal operating conditions. Furthermore, the device is designed with a low-noise output, making it an excellent choice for sensitive RF and analog circuits where noise can be a critical issue.

Available in a small SOT23 package, the MAX1818EUT33+T is not only space-efficient but also easy to integrate into a wide range of electronic systems. Its surface-mount form factor is suitable for automated assembly processes, facilitating mass production and ensuring a cost-effective solution for power regulation needs.

In summary, the Maxim Integrated MAX1818EUT33+T is a high-performance LDO voltage regulator that offers a combination of low dropout, high efficiency, fast transient response, and robust protection features, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1773 $50.0779
56+ $1.7865 $100.0440
87+ $1.7307 $150.5709
120+ $1.6748 $200.9760
155+ $1.6190 $250.9450
207+ $1.4515 $300.4605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,400 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess