EN
  • EN
  • DE

MAX1841EUA

Part No MAX1841EUA
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311205-MAX1841EUA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1841EUA CAD Model

Description

MAX1841EUA Voltage Regulator from Maxim Integrated

The MAX1841EUA is a high-efficiency, low-quiescent-current, step-down DC-DC converter designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and versatile voltage regulator is ideal for battery-powered applications owing to its power-saving features and small footprint.

Key attributes of the MAX1841EUA include its ability to operate from a 2.7V to 5.5V input voltage range, making it suitable for single-cell lithium-ion batteries or 3- to 4-cell nickel-metal hydride/nickel-cadmium batteries. It can deliver up to 600mA of output current, while its output voltage is adjustable from 1.25V to VIN with external resistors, providing flexibility for various design requirements.

One of the standout features of the MAX1841EUA is its high efficiency, which can reach up to 96%, thanks to its synchronous rectification and Maxim's proprietary Idle Mode™ control scheme. This allows for low power dissipation, extending battery life in portable devices. Additionally, the quiescent current is only 110µA, further conserving power in standby and light-load conditions.

The device is housed in a small 8-pin µMAX package, which is highly space-efficient for space-constrained applications such as handheld devices. For safety and reliability, the MAX1841EUA incorporates a range of protective features, including thermal overload protection, cycle-by-cycle current limit, and a soft-start feature that minimizes inrush current during startup.

With its low dropout voltage and the ability to maintain high efficiency at light loads, the MAX1841EUA is particularly well-suited for portable electronics such as PDAs, cellular phones, and wireless modems. Its high-frequency operation (up to 500kHz) allows the use of small, low-cost inductors and ceramic capacitors, further reducing the overall solution size and cost.

Overall, the MAX1841EUA from Maxim Integrated offers designers a robust, efficient, and flexible solution for power management in portable applications, ensuring that devices run longer and perform better.

You May Also Be Interested in

Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess