EN
  • EN
  • DE

MAX1848TA

Part No MAX1848TA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702264-MAX1848TA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1848TA CAD Model

Description

Maxim Integrated MAX1848TA Product Overview

The MAX1848TA from Maxim Integrated is a high-performance, low-noise, step-up DC-DC converter designed to meet the demanding power requirements of portable applications. This compact and efficient power solution is ideal for devices where space is at a premium and battery life is of utmost importance, such as mobile phones, PDAs, and other handheld devices.

Key Features

  • High Efficiency: The MAX1848TA employs a synchronous rectification and a unique control scheme to provide high efficiency over a wide load range, making it highly suitable for battery-powered applications.
  • Adjustable Output Voltage: This versatile converter allows for an adjustable output voltage that can be set from 2.5V to 5.5V using external resistors, catering to a variety of power needs.
  • Low Quiescent Current: It features a low quiescent current, which is critical for maximizing battery life in portable devices.
  • Low Noise Operation: The MAX1848TA is designed to minimize electromagnetic interference (EMI) and ripple, ensuring quiet operation that is essential for RF-sensitive environments.
  • Small Footprint: The device comes in a tiny 8-pin TSSOP package, making it an excellent choice for space-constrained applications.
  • Integrated Features: This converter includes an internal 2A switch, which eliminates the need for external power components and simplifies the design process.

Applications

The MAX1848TA is well-suited for a range of portable electronic devices that require efficient power conversion. Its low-noise characteristics make it particularly beneficial for:

  • Handheld Computers and PDAs
  • Cellular Phones
  • Wireless Modems
  • Portable Media Players
  • Digital Cameras
  • GPS Receivers

Reliability and Safety

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1848TA is no exception. It includes thermal overload protection and a wide operating temperature range, ensuring reliable performance under varying environmental conditions.

With its combination of efficiency, versatility, and compact design, the MAX1848TA from Maxim Integrated stands out as a superior power management solution for designers looking to optimize their portable and battery-powered applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess