EN
  • EN
  • DE

MAX1935ETA+T

Part No MAX1935ETA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.5V 0.5A 8-Pin TDFN EP T/R / IC REG LDO ADJ 0.5A 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 4.5V
Dropout Voltage-Max 0.275V @ 500mA
Output Current 500mA
Operating Supply Current 400μA
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 4.5 V
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 021273-MAX1935ETA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX1935
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1935ETA+T CAD Model

Description

Maxim Integrated MAX1935ETA+T Voltage Regulator

The Maxim Integrated MAX1935ETA+T is a high-performance, low-dropout linear regulator designed to deliver a continuous load current of up to 500mA. This compact and efficient device is ideal for portable electronic applications where space and power efficiency are critical. With its advanced features and robust design, the MAX1935ETA+T ensures reliable operation and longevity for a wide array of products.

Key Features

  • Output Voltage: The MAX1935ETA+T offers a fixed output voltage of 5V, providing a stable power supply for various digital and analog circuits.
  • High Accuracy: This regulator maintains a high accuracy of ±1.5%, ensuring the output voltage remains consistent under different load conditions.
  • Low Dropout: With a low dropout voltage of just 125mV at 500mA, it operates efficiently even when the input voltage is close to the output voltage, making it suitable for battery-powered devices.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it from damage due to overheating.
  • Current Limit Protection: The built-in current limit protection prevents excessive current draw, which could otherwise harm the regulator or the powered device.
  • Small Footprint: Housed in a tiny 8-pin TDFN package, the MAX1935ETA+T saves valuable board space, which is essential in miniaturized electronics.
  • Wide Operating Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, suitable for harsh environmental conditions.

Applications

The MAX1935ETA+T is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless handsets and PDAs
  • Portable media players
  • Medical devices
  • GPS receivers
  • Point-of-sale (POS) terminals

With its precision output voltage, low dropout, and robust protection features, the Maxim Integrated MAX1935ETA+T stands out as a reliable and efficient solution for maintaining stable voltages in compact, portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5830 $55.4050
80+ $1.2988 $103.9040
120+ $1.2583 $150.9960
165+ $1.2177 $200.9205
215+ $1.1771 $253.0765
285+ $1.0553 $300.7605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess