MAX1937EEE+T - Maxim Integrated
The MAX1937EEE+T from Maxim Integrated is a high-performance, precision voltage regulator designed to meet the stringent requirements of modern electronic devices. This regulator is specifically engineered to provide a stable and reliable power supply, making it an ideal choice for applications requiring high accuracy and low noise.
Key Features
- High Accuracy: The MAX1937EEE+T offers excellent voltage regulation, ensuring consistent performance and stability for sensitive components.
- Low Dropout: This device features a low dropout voltage, which enhances its efficiency by allowing it to operate closer to the input voltage level.
- Thermal Protection: Built-in thermal protection safeguards the device against overheating, thereby ensuring long-term reliability.
- Adjustable Output: The output voltage can be adjusted to meet the specific needs of the application, providing designers with flexibility.
- Compact Package: Housed in a compact, surface-mount package, the MAX1937EEE+T saves valuable board space in dense circuit designs.
Applications
The performance characteristics of the MAX1937EEE+T make it suitable for a wide range of applications, including:
- Portable and battery-powered devices
- Microprocessor and FPGA power supplies
- Networking and telecommunications equipment
- Medical instrumentation
- Automotive electronics
Technical Specifications
The technical specifications of the MAX1937EEE+T are designed to meet the needs of demanding applications:
- Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources.
- Output Voltage Range: The adjustable output voltage range allows for precise power delivery to the load.
- Package Type: The device is available in a highly integrated, surface-mount package that is suitable for automated assembly processes.
- Operational Temperature Range: It is designed to operate over a wide temperature range, ensuring performance across diverse operating conditions.
The MAX1937EEE+T is a testament to Maxim Integrated's commitment to providing high-quality, reliable power management solutions. Its precision, efficiency, and versatility make it a top choice for designers looking to enhance the performance of their electronic systems.