EN
  • EN
  • DE

MAX1973EUB+

Part No MAX1973EUB+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Buck Switching Regulator IC Positive Adjustable (Programmable) 0.75V (1.8V, 2.5V) 1 Output 1A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Voltage - Input (Min) 2.6V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.75V (1.8V, 2.5V)
Voltage - Output (Max) 5.5V
Current - Output 1A
Frequency - Switching 1.4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 10-uMAX
Win Source Part Number 021285-MAX1973EUB+
Ultra Librarian 3D Model Ultra Librarian MAX1973EUB+ CAD Model

Description

Maxim Integrated MAX1973EUB+ Product Overview

The MAX1973EUB+ is a high-performance, precision, step-up DC-DC converter from Maxim Integrated, designed to provide an efficient power solution for battery-powered and low-voltage systems. This compact and versatile device is suitable for a wide range of applications, including portable electronics, medical devices, and wireless sensors.

Key Features

  • Adjustable Output Voltage: The MAX1973EUB+ allows users to set the output voltage from 2.7V to 5.5V, making it flexible for various circuit requirements.
  • High Efficiency: With its integrated synchronous rectifier, this converter achieves high efficiency, which is crucial for extending battery life in portable applications.
  • Small Footprint: Housed in a compact 10-pin µMAX package, the MAX1973EUB+ is ideal for space-constrained designs.
  • Low Quiescent Current: The device's low quiescent current helps minimize power consumption when in standby mode, further conserving energy.
  • Wide Input Voltage Range: Operating with an input voltage range of 0.7V to 5.5V, the converter can support single-cell, multi-cell, and Li+ battery configurations.
  • Protection Features: The MAX1973EUB+ includes built-in overtemperature and overcurrent protection, ensuring reliable operation under various conditions.

Applications

  • Portable Electronic Devices
  • Medical Equipment
  • Wireless Sensors
  • Handheld Instruments

The MAX1973EUB+ is engineered to meet the stringent power requirements of modern electronic devices, delivering both performance and power savings. Its user-friendly design simplifies integration into existing and new systems alike, providing a robust power management solution that engineers can rely on.

With Maxim Integrated's commitment to quality, the MAX1973EUB+ represents a reliable choice for designers looking to optimize their power supply architecture while maintaining a small form factor.

You May Also Be Interested in

ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $18.9180
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess