EN
  • EN
  • DE

MAX2041ETP+T

Part No MAX2041ETP+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MXR 1.7-3GHZ UP/DWN 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Series MAX2041
Packaging Reel - TR
RF Type Cellular, CDMA2000, EDGE, GSM, W-CDMA
Frequency 1.7GHz ~ 3GHz
Number of Mixers 1
Noise Figure 7.4dB
Secondary Attributes Up/Down Converter
Operating Supply Current 145mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 702488-MAX2041ETP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2041
Introduction Date January 01, 2006
ECCN 5A991
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX2041ETP+T CAD Model

Description

MAX2041ETP+T: High-Linearity, SiGe Passive Mixer with LO Buffer

The MAX2041ETP+T from Maxim Integrated is a state-of-the-art passive mixer with an integrated local oscillator (LO) buffer, offering high linearity and low noise performance for RF applications. Designed using Silicon-Germanium (SiGe) technology, this mixer is well-suited for demanding environments where a robust and efficient signal conversion is required.

This component is part of a family of mixers that provide excellent third-order intercept point (IP3) performance, a critical parameter for applications requiring the handling of high-power signals without distortion. The MAX2041ETP+T is capable of operating over a wide frequency range, making it versatile for various wireless communication systems, including base stations, point-to-point backhauls, and RF test equipment.

The integrated LO buffer simplifies the design by reducing the need for external components, which can save board space and potentially lower the overall system cost. Additionally, the mixer's low conversion loss enhances the signal-to-noise ratio of the system, which is beneficial for high-performance receivers and transceivers.

Key features of the MAX2041ETP+T include:

  • High linearity with excellent IP3 performance
  • Wide frequency range support for flexible use across multiple RF bands
  • Integrated LO buffer to minimize external component count
  • Low conversion loss for improved signal-to-noise ratio
  • Lead(Pb)-free and RoHS compliant
  • Compact, surface-mount package (TQFN-EP, 20-pin)

The MAX2041ETP+T is available in a small, 20-pin Thin QFN-EP package, which is ideal for space-constrained applications. It is also lead-free and RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

With its exceptional performance and integration, the MAX2041ETP+T from Maxim Integrated is an excellent choice for designers looking to improve their RF systems' linearity and efficiency. Whether for commercial or industrial applications, this mixer stands out for its ability to deliver high-quality signal conversion in a compact and power-efficient design.

You May Also Be Interested in

pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,289 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess