EN
  • EN
  • DE

MAX212ETE

Part No MAX212ETE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702530-MAX212ETE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX212ETE CAD Model

Description

    

The MAX212ETE is a high-performance, precision analog-to-digital converter (ADC) brought to you by Maxim Integrated, a renowned leader in the development of integrated circuits. This ADC is designed for applications that require accurate data conversion from analog signals to digital form with minimal distortion or noise.

    

Key Features

  
        
  • Resolution: The MAX212ETE offers a resolution of 12 bits, providing fine detail in the digital representation of the analog input signal.
  •     
  • Sampling Rate: With a high sampling rate, this ADC is capable of converting analog signals at a speed that is suitable for a wide range of time-sensitive applications.
  •     
  • Low Power Consumption: Designed with power efficiency in mind, the MAX212ETE is ideal for battery-powered devices or applications where energy conservation is crucial.
  •     
  • Integrated Features: This device includes a voltage reference and an input buffer, simplifying the design and reducing the need for additional external components.
  •     
  • Interface: It offers a user-friendly digital interface that allows for easy integration into microcontroller-based systems and other digital environments.
  •     
  • Package: The MAX212ETE comes in a compact package, making it suitable for space-constrained applications without sacrificing performance.
  •   
    

Applications

  

The versatile nature of the MAX212ETE makes it an excellent choice for various applications, including:

  
        
  • Medical devices
  •     
  • Industrial automation
  •     
  • Data acquisition systems
  •     
  • Portable instrumentation
  •     
  • Communication systems
  •   
    

Quality and Reliability

  

Maxim Integrated is committed to delivering high-quality products. The MAX212ETE is built to meet strict standards, ensuring reliability and consistency in performance across different environments and applications. Whether you are developing a sophisticated medical device or a robust industrial control system, the MAX212ETE provides the accuracy and dependability you need to achieve precise measurement and control.

    

For detailed specifications, application notes, and additional resources, visit the Maxim Integrated website or contact their support team to ensure the MAX212ETE meets your project requirements.

You May Also Be Interested in

Maxim Integrated
LI-ION CHARGERS W/SMART PWR SELE
Need more? Email Us
Maxim Integrated
IC REG LDO
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LDO 5V/ADJ 1A 16TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $13.3691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6595 $63.9570
14+ $8.7468 $122.4552
21+ $8.4731 $177.9351
29+ $8.2005 $237.8145
37+ $7.9268 $293.2916
49+ $7.1067 $348.2283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess