EN
  • EN
  • DE

MAX2309ETI+

Part No MAX2309ETI+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC CDMA IF VGA/IQ DEMOD 28-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function IF VGA, I/Q Demodulator
Frequency 70MHz ~ 300MHz
RF Type CDMA, W-CDMA, WLL
Secondary Attributes VGA with >110dB Gain Control
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Family Part Number MAX2309
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 702594-MAX2309ETI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2309ETI+ CAD Model

Description

The MAX2309ETI+ from Maxim Integrated is a high-performance, low-power, IF transceiver designed to meet the rigorous demands of wireless communication systems. This versatile component is particularly well-suited for applications in the mobile and wireless infrastructure segments, such as base stations, repeaters, and wireless networking equipment.

At the heart of the MAX2309ETI+ is an advanced RF signal processing unit capable of delivering exceptional signal integrity and noise performance. It operates over a wide frequency range, making it a flexible solution for various communication standards. The device integrates a dual-mode, direct-conversion receiver that supports both I/Q demodulation and IF sampling, providing design engineers with a high degree of versatility in system architecture.

Key Features:

  • High Integration: The MAX2309ETI+ combines an RF downconverter and an IF amplifier in a single package, reducing the component count and simplifying the design process.
  • Low Power Consumption: Engineered for efficiency, this IC minimizes power usage, which is crucial for battery-operated devices and helps reduce overall system power requirements.
  • Wide Dynamic Range: With its high linearity and dynamic range, the MAX2309ETI+ can handle a broad spectrum of signal conditions without compromising performance.
  • Flexible Interface: The device features a programmable baseband filter, which allows for fine-tuning of the signal bandwidth to match specific application needs.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliability in various environmental conditions.

The MAX2309ETI+ is offered in a compact, 28-pin thin QFN package, making it an ideal choice for space-constrained applications. Its robust design and integrated functionality make it a go-to solution for designers looking to optimize their RF systems with a reliable, high-quality component from a trusted industry leader, Maxim Integrated.

Whether you're developing the next generation of wireless infrastructure or enhancing existing communication systems, the MAX2309ETI+ provides the performance and integration needed for cutting-edge RF designs.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess