EN
  • EN
  • DE

MAX2392EGI+T

Part No MAX2392EGI+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer Maxim Integrated
Win Source Part Number 311390-MAX2392EGI+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2392EGI+T CAD Model

Description

Maxim Integrated MAX2392EGI+T RF Transceiver

The MAX2392EGI+T from Maxim Integrated is a state-of-the-art RF transceiver designed for the 2.5G and 3G wireless communication standards. This highly integrated device is a complete solution for RF front-end circuitry, combining exceptional performance with Maxim's renowned power efficiency. The MAX2392EGI+T comes in a compact, surface-mountable package and is ideal for applications in mobile phones, wireless PDAs, and other portable wireless communication devices.

The transceiver operates over a wide frequency range, supporting various bands and modes. It is capable of both transmitting and receiving signals, which makes it a versatile choice for designers looking to streamline their product designs. The MAX2392EGI+T is designed to interface directly with baseband processors, simplifying the overall system architecture and reducing the need for additional components.

Key features of the MAX2392EGI+T include its low-voltage operation and low power consumption, which are critical for battery-powered devices. It also boasts a high level of integration, including an on-chip voltage-controlled oscillator (VCO), phase-locked loop (PLL), and loop filter. This minimizes the external component count, saving space on the PCB and reducing the overall cost of the end product.

The device's excellent receiver sensitivity and selectivity ensure reliable communication even in challenging signal conditions. Additionally, the MAX2392EGI+T provides high linearity and low spurious emissions in the transmit path, meeting stringent regulatory requirements and ensuring compatibility with other wireless devices.

For developers and engineers, Maxim Integrated provides comprehensive technical support, including detailed datasheets, application notes, and design resources, to facilitate the integration of the MAX2392EGI+T into their projects. With its combination of high performance, integration, and support, the MAX2392EGI+T is an excellent choice for next-generation wireless communication systems.

Overall, the Maxim Integrated MAX2392EGI+T RF transceiver is a testament to Maxim's commitment to providing innovative, high-performance integrated circuits that enable the wireless devices of tomorrow.

You May Also Be Interested in

Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF RCVR TD-SCDMA1.2GHZ 196BGA
Lowest to $319.6205
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3530 $58.4710
17+ $6.8538 $116.5146
27+ $6.6389 $179.2503
36+ $6.4253 $231.3108
47+ $6.2104 $291.8888
63+ $5.5683 $350.8029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess