EN
  • EN
  • DE

MAX267BCWG

Part No MAX267BCWG
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 57KHZ BAND PASS 24SOIC / Band Pass Filter IC Band Pass 2nd Order 57kHz 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Filter Type Band Pass
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Voltage - Supply 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number MAX267
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881395-MAX267BCWG
Ultra Librarian 3D Model Ultra Librarian MAX267BCWG CAD Model

Description

Maxim Integrated MAX267BCWG Overview

The MAX267BCWG from Maxim Integrated is a high-performance, programmable universal active filter that is designed to meet a wide range of filtering requirements. This versatile component can be configured to operate in various filter modes, including low-pass, high-pass, band-pass, and notch filters, making it ideal for applications in signal processing, communication systems, and audio processing.

At the heart of the MAX267BCWG is a switch-capacitor filter circuit that allows for precise frequency control without the need for external resistors or capacitors. The filter's cutoff frequency can be easily set by an external clock or by connecting a resistor to the dedicated clock input pin. This flexibility enables designers to quickly adjust the filter characteristics to suit different requirements without redesigning the circuit board.

This integrated circuit is housed in a 24-SOIC (0.295", 7.50mm Width) package, which makes it compact enough to fit in space-constrained applications while still offering robust functionality. The MAX267BCWG operates over a wide supply voltage range, supporting both single and dual power supply configurations. This allows it to be easily integrated into a variety of system designs.

Key features of the MAX267BCWG include its low noise performance and low distortion, ensuring high signal integrity. Additionally, it has a high dynamic range, which is essential for handling a wide amplitude range of input signals without degradation. The device also offers low power consumption, which is critical for battery-powered or energy-sensitive applications.

In summary, the Maxim Integrated MAX267BCWG is a highly flexible and reliable solution for designers looking to implement custom filter topologies with ease. Whether you're working on audio equipment, data acquisition systems, or any other application requiring precise signal filtering, this integrated circuit offers a convenient and high-performance option.

For further details, technical specifications, and application notes, designers are encouraged to refer to the official Maxim Integrated datasheets and support documentation.

You May Also Be Interested in

Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Linear Technology
IC FILTR 7TH ORDER 650KHZ 8-SOIC
Lowest to $18.1342
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SSOP
Lowest to $16.9797
Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $24.8750
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.3832
Linear Technology
IC FILTER LP RC 4TH ORDER 16SSOP
Need more? Email Us
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1802 $60.7208
10+ $12.4555 $124.5550
15+ $12.0663 $180.9945
20+ $11.6771 $233.5420
26+ $11.2878 $293.4828
35+ $10.1201 $354.2035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess