EN
  • EN
  • DE

MAX2769BETI/V+T

Part No MAX2769BETI/V+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description IC RCVR GPS UNIVERSAL 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Frequency 1575.42MHz
Modulation or Protocol GPS
Applications GPS
Current - Receiving 25mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.7 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 702768-MAX2769BETI/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX2769B
Introduction Date May 01, 2011
ECCN 7A994
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX2769BETI/V+T CAD Model

Description

Maxim Integrated MAX2769BETI/V+T Universal GNSS Receiver

The MAX2769BETI/V+T from Maxim Integrated is a state-of-the-art universal Global Navigation Satellite System (GNSS) receiver designed for high performance across multiple satellite systems. This integrated circuit is capable of receiving various signals including GPS, GLONASS, Galileo, and Compass, making it a versatile solution for global positioning and navigation applications.

Engineered with flexibility in mind, the MAX2769BETI/V+T is equipped with a wide range of features that cater to the diverse needs of modern navigation systems. The device's programmable baseband filters allow it to adapt to various signal bandwidths from different satellite systems, ensuring compatibility and optimal performance. Additionally, it features a high dynamic range, which enables reliable performance even in challenging environments with high levels of interference or signal attenuation.

The receiver's low-power design is particularly beneficial for battery-operated devices, as it helps to extend the operational life of portable navigation units, wearable technology, and vehicle tracking systems. The MAX2769BETI/V+T also includes an on-chip voltage regulator and charge pump, reducing the need for external components and simplifying the overall system design.

Furthermore, the MAX2769BETI/V+T offers a high level of integration by including a complete RF-to-bits solution for GNSS signals. This integration significantly reduces the bill of materials and the footprint of the GNSS receiver module, making it an ideal choice for space-constrained applications such as smartphones, tablets, and other compact devices.

Maxim Integrated's commitment to quality and reliability is evident in the MAX2769BETI/V+T, which is designed to meet stringent industry standards. The device is available in a compact 28-pin TQFN package, providing a robust and durable solution that can withstand the demands of various operating conditions.

In summary, the MAX2769BETI/V+T is a comprehensive GNSS receiver solution that offers compatibility with multiple satellite systems, high dynamic range, low power consumption, and a high degree of integration. Its versatile feature set makes it an excellent choice for developers seeking to create advanced navigation systems across a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8469 $53.3159
26+ $3.9770 $103.4020
39+ $3.8527 $150.2553
54+ $3.7284 $201.3336
70+ $3.6041 $252.2870
93+ $3.2313 $300.5109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess