EN
  • EN
  • DE

MAX2839ETN+T

Part No MAX2839ETN+T
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX CELLULAR 56-WFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard Cellular
Protocol WiMAX
Modulation 16QAM, 64QAM
Frequency 2.3GHz to 2.7GHz
Power - Output 0dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.7 V to 3.6 V
Current - Receiving 76mA to 117mA
Current - Transmitting 116mA to 140mA
Temperature Range - Operating -40°C to 85°C
Dimension 56-WFQFN Exposed Pad
Win Source Part Number 135394-MAX2839ETN+T
Ultra Librarian 3D Model Ultra Librarian MAX2839ETN+T CAD Model

Description

Product Overview: MAX2839ETN+T

The MAX2839ETN+T from Maxim Integrated is a complete, high-performance, single-chip RF transceiver specifically designed for 2.3GHz to 2.7GHz wireless broadband systems. With its integrated fractional-N synthesizer and VCO, this transceiver is optimized for 802.16e WiMAX and broadband wireless access applications, offering a versatile solution for both mobile and fixed devices.

Key Features

  • Frequency Range: Designed to operate within the 2.3GHz to 2.7GHz frequency range, making it suitable for a variety of wireless broadband applications.
  • High Integration: The device integrates a dual-conversion receiver, a direct up-conversion transmitter, and a fractional-N frequency synthesizer with VCO, reducing the number of external components required.
  • Performance: Offers excellent receiver sensitivity and transmitter output power, ensuring reliable communication over long distances and in various environmental conditions.
  • Flexibility: The MAX2839ETN+T supports multiple baseband interfaces, making it compatible with a range of baseband processors.
  • Power Efficiency: Designed with power-saving features, the transceiver is ideal for battery-powered devices, helping to extend their operational lifespan.
  • Package: Available in a 56-pin thin QFN package, which is suitable for space-constrained applications.

Applications

The versatility of the MAX2839ETN+T allows it to be used in a wide array of wireless communication applications, including:

  • Fixed and mobile WiMAX solutions
  • Broadband wireless access points
  • Wireless backhaul equipment
  • Wireless metropolitan area networks (WMAN)

Conclusion

In summary, the MAX2839ETN+T transceiver from Maxim Integrated is a highly integrated, efficient, and flexible solution for developers looking to implement wireless broadband technology in their products. With its robust performance and compact design, this transceiver is an excellent choice for a wide range of wireless applications.

You May Also Be Interested in

Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess