EN
  • EN
  • DE

REF02EN8#PBF

Part No REF02EN8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.12% 8DIP / Low-Noise, Precision, +2.5V/+4.096V/+5V Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Height 3.3 mm
Lead Free Yes
Length 10.16 mm
Max Input Voltage 40 V
Maximum Operating Temperature 70 °C
Max Output Current 20 mA
Max Output Voltage 5 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Channels 1
Number of Pins 8
Operating Supply Current 1.4 mA
Output Current 20 mA
Output Voltage 5 V
Quiescent Current 1.4 mA
Reference Type Series
RoHS Compliant
Temperature Coefficient 8.5 ppm/°C
Tolerance 0.3 %
Width 6.48 mm
Win Source Part Number 1087983-REF02EN8#PBF
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian REF02EN8#PBF CAD Model

Description

Product Overview: REF02EN8#PBF by Analog Devices Inc.

The REF02EN8#PBF is a high-precision voltage reference component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This robust integrated circuit (IC) is engineered to offer a stable and precise reference voltage, making it an ideal choice for a wide array of electronic applications where accuracy is paramount.

Key Features

  • Precision Voltage: The REF02EN8#PBF provides a fixed 5V output with a high degree of accuracy and stability, ensuring consistent performance across various conditions.
  • Low Temperature Coefficient: This device has a low temperature coefficient, which minimizes the variation in output voltage with changes in temperature, thus enhancing its reliability in temperature-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the REF02EN8#PBF consumes minimal power, making it suitable for battery-operated devices.
  • High Load-Drive Capability: It can drive heavy loads while maintaining a stable output, which is critical for applications requiring a consistent reference under varying load conditions.
  • Wide Operating Range: The REF02EN8#PBF operates over a broad range of input voltages and temperatures, offering flexibility in various operating environments.

Applications

The REF02EN8#PBF is versatile and can be used in numerous applications, including:

  • Data Acquisition Systems
  • Instrumentation
  • ADCs and DACs (Analog-to-Digital and Digital-to-Analog Converters)
  • Industrial Control Systems
  • Precision Power Supplies
  • Battery Management

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the REF02EN8#PBF is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance consistency. The device is also packaged in a form that is conducive to efficient PCB (Printed Circuit Board) design and layout, facilitating ease of integration into a wide range of products.

Conclusion

With its precise output, low power consumption, and high load-drive capability, the REF02EN8#PBF from Analog Devices Inc. stands out as a superior voltage reference solution for designers and engineers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess