EN
  • EN
  • DE

MAX3203ETT

Part No MAX3203ETT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703008-MAX3203ETT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3203ETT CAD Model

Description

The Maxim Integrated MAX3203ETT is a state-of-the-art, low-capacitance, 8-channel ESD (Electrostatic Discharge) protection device designed to safeguard high-speed data lines from harmful ESD strikes. This compact and efficient component is housed in a tiny 6mm x 3mm 16-pin TDFN (Thin Dual Flat No-Leads) package, making it ideal for space-constrained applications that require robust ESD protection.

Key Features

  • Integrated ESD Protection: The MAX3203ETT offers excellent ESD protection for each channel, meeting IEC 61000-4-2 Level 4 standards, which ensures protection against ESD events up to ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Capacitance: With a low input capacitance of just 3pF (typical), this device is optimized for preserving signal integrity in high-speed communication interfaces such as USB 2.0, HDMI, and LVDS.
  • High-Speed Operation: The MAX3203ETT is designed for high-speed operation, making it suitable for protecting data lines that operate at high data rates without compromising performance.
  • Low Leakage Current: The minimal leakage current of less than 0.5µA (max) at the rated working voltage ensures minimal impact on the power consumption of the overall system.
  • Robust Temperature Performance: This protection device operates over a wide temperature range of -40°C to +125°C, catering to applications that may experience extreme environmental conditions.

Applications

The MAX3203ETT is versatile and can be used in a variety of electronic devices and systems, including:

  • Cellular Handsets
  • Portable Electronics
  • Notebook Computers
  • MP3 Players
  • Digital Cameras
  • Other Applications Requiring High-Speed Data Line ESD Protection

Conclusion

In summary, the Maxim Integrated MAX3203ETT is an essential component for designers looking to enhance the ESD resilience of their high-speed data interfaces. Its low capacitance, high ESD protection levels, and suitability for a wide range of applications make it a top choice for ensuring the longevity and reliability of electronic products.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1980 $65.9400
65+ $1.8041 $117.2665
100+ $1.7475 $174.7500
140+ $1.6909 $236.7260
180+ $1.6343 $294.1740
240+ $1.4657 $351.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess