EN
  • EN
  • DE

MAX3233ECWP+TG36

Part No MAX3233ECWP+TG36
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 2/2 Transceiver Full RS232 20-SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 003004-MAX3233ECWP+TG36
Ultra Librarian 3D Model Ultra Librarian MAX3233ECWP+TG36 CAD Model

Description

Maxim Integrated's MAX3233ECWP+TG36: Robust Interface IC for Reliable Data Transmission

The MAX3233ECWP+TG36 from Maxim Integrated is a high-performance interface integrated circuit designed for serial communication in demanding applications. This versatile chip is part of Maxim's family of transceivers for RS-232 communication protocols, ensuring reliable data transmission even in harsh industrial environments.

Key Features

  • Wide Operating Voltage: The device operates from a single +3.0V to +5.5V power supply, making it suitable for a variety of systems.
  • High Data Rate: It supports data rates up to 250kbps, enabling fast and efficient serial communication.
  • Low Power Consumption: The MAX3233ECWP+TG36 boasts a low-power shutdown mode, which reduces power consumption and extends battery life in portable applications.
  • Electrostatic Discharge (ESD) Protection: With ESD protection up to ±15kV using the Human Body Model, the device is designed to withstand harsh electrical environments and enhance system robustness.
  • Integrated Charge Pump: The on-chip charge pump circuitry generates the necessary RS-232 voltage levels from a single power supply, reducing the need for multiple power sources.

Applications

The MAX3233ECWP+TG36 is ideal for use in a range of applications that require reliable serial communication, including:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • GPS receivers
  • Medical equipment
  • Notebook and laptop computers

Package and Quality

Encased in a 20-pin TSSOP package, the MAX3233ECWP+TG36 is designed for compactness and ease of integration into existing designs. Maxim Integrated is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Whether you are developing a new design or upgrading an existing system, the MAX3233ECWP+TG36 offers a robust solution for your RS-232 communication needs, ensuring that your products maintain high performance and durability.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess