EN
  • EN
  • DE

MAX3301EETJ+T

Part No MAX3301EETJ+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC USB TXRX OTG 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 1.5Mbps
Operating Supply Voltage 3 V ~ 4.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 703139-MAX3301EETJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3301E
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX3301EETJ+T CAD Model

Description

Maxim Integrated MAX3301EETJ+T Overview

The MAX3301EETJ+T is a high-performance transceiver from Maxim Integrated, designed to facilitate communication in industrial and automotive applications. This robust integrated circuit is part of the MAX3301E series, which is renowned for its reliability and efficiency in handling Controller Area Network (CAN) protocol-based communications.

Key Features

  • High-Speed CAN Interface: The device supports the ISO 11898 standard for high-speed CAN communications, ensuring compatibility with networks operating up to 1 Mbps.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, the MAX3301EETJ+T is well-suited for harsh environments, making it ideal for automotive and industrial applications.
  • Robust Protection Circuits: The transceiver includes protection against damage due to high-voltage transients, loss of ground, and overvoltages, ensuring long-term reliability and stability.
  • Low-Power Mode: An integrated low-power mode significantly reduces current consumption when the transceiver is not active, contributing to energy efficiency in the system.
  • Small Footprint: Housed in a compact 32-pin TQFN package, the MAX3301EETJ+T saves valuable board space, which is crucial for space-constrained applications.

Applications

The MAX3301EETJ+T's combination of speed, robustness, and small size makes it suitable for a wide range of applications, including:

  • Automotive Networks
  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Embedded Systems

Product Specifications

The device is supplied in tape and reel packaging, designated by the "+T" suffix, which facilitates automated manufacturing processes. The MAX3301EETJ+T operates from a 4.75V to 5.25V supply voltage, ensuring compatibility with standard 5V systems. It also features differential receiver thresholds and dominant time-out functionality to prevent bus lock-up.

Maxim Integrated's commitment to quality and performance is evident in the MAX3301EETJ+T transceiver, making it a reliable choice for designers looking to implement CAN communications in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7944 $58.7664
15+ $8.0365 $120.5475
23+ $7.7859 $179.0757
31+ $7.5341 $233.5571
40+ $7.2834 $291.3360
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,035 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess