EN
  • EN
  • DE

MAX337CPI+

Part No MAX337CPI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 8X1 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 2
On-State Resistance (Maximum) 400Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Single Supply Voltage (V+) 4.5V ~ 20V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 500ns, 500ns
Charge Injection 3.5pC
Channel Capacitance (CS(off), CD(off)) 2pF, 20pF
Current - Leakage (IS(off)) (Maximum) 20pA
Crosstalk -86dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Part Number Series MAX337
Manufacturer Pack Quantity 14
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810423-MAX337CPI+
Ultra Librarian 3D Model Ultra Librarian MAX337CPI+ CAD Model

Description

Maxim Integrated MAX337CPI+ Product Overview

The MAX337CPI+ from Maxim Integrated is a high-performance, 8-channel, single-ended, analog multiplexer (mux) designed for precision signal routing in complex systems. This versatile component is ideal for applications requiring the selection and routing of analog signals to various parts of a system without compromising signal integrity. The MAX337CPI+ is well-suited for use in data acquisition systems, test equipment, communication systems, and medical equipment.

This analog multiplexer operates with a single supply voltage ranging from +4.5V to +30V or a dual supply voltage of ±4.5V to ±20V, providing designers with the flexibility to integrate it into a variety of circuit configurations. The MAX337CPI+ features low on-resistance (100Ω max) and low charge injection (10pC max), ensuring minimal distortion and high signal fidelity. Additionally, the device has an ESD protection of 2000V, safeguarding it against electrostatic discharges which can be critical in sensitive applications.

The MAX337CPI+ boasts a fast transition time of 250ns max, allowing for quick switching between channels without significant delays. This characteristic is essential for systems where timing and speed are critical. The device also includes break-before-make switching, which prevents shorting between channels during transitions, thus ensuring safe and reliable operation.

Encased in a 16-pin PDIP package, the MAX337CPI+ is designed for easy integration into existing designs. Its pin configuration is industry-standard, making it a drop-in replacement for many other analog multiplexers, which simplifies the upgrade process for systems requiring enhanced performance.

For design verification and prototyping, Maxim Integrated provides comprehensive technical support, including detailed datasheets, application notes, and reference designs. This ensures that engineers can leverage the full capabilities of the MAX337CPI+ in their applications, reducing development time and accelerating time-to-market.

In summary, the Maxim Integrated MAX337CPI+ is a feature-rich, high-quality analog multiplexer that offers precision, flexibility, and reliability for a wide range of applications. Its robust design and support infrastructure make it an excellent choice for designers looking to enhance their signal routing capabilities.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess