EN
  • EN
  • DE

MAX34441ETL+

Part No MAX34441ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PS MANAGER PMBUS 5CH 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers Monitors
Packaging Tray
Applications Base Station-Networking Line Cards Servers
Operating Supply Voltage 2.7 V ~ 5.5 V
Current - Supply 2.5mA
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 40-WFQFN Exposed Pad
Manufacturer Device Package 40-TQFN-EP (6x6)
Catalog Power Supply Controllers Monitors
Win Source Part Number 073537-MAX34441ETL+
Ultra Librarian 3D Model Ultra Librarian MAX34441ETL+ CAD Model

Description

Introducing the MAX34441ETL+ from Maxim Integrated

The MAX34441ETL+ is a cutting-edge power management IC designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This versatile power-supply monitoring chip is ideal for a wide range of applications, including data centers, telecommunication systems, and industrial equipment, where efficient power distribution and monitoring are critical.

Key Features

  • High Accuracy: The MAX34441ETL+ offers precise measurements for current, voltage, and temperature, ensuring reliable performance for sensitive electronic systems.
  • Integrated ADC: With an onboard 16-bit analog-to-digital converter (ADC), this IC provides high-resolution data conversion, enabling detailed monitoring of power supply parameters.
  • Programmable Alert Thresholds: Users can set custom alert thresholds for overcurrent, overvoltage, and overtemperature conditions, providing an additional layer of protection for connected devices.
  • I<sup>2C Interface: The device features an I<sup>2C-compatible interface that allows for easy integration with microcontrollers and other digital systems for communication and control.
  • Compact Package: Offered in a compact 40-pin TQFN package, the MAX34441ETL+ saves valuable board space while delivering robust power management capabilities.

Applications

The MAX34441ETL+ is suitable for a variety of applications that require meticulous power monitoring and management. Its high level of integration makes it an excellent choice for:

  • Server and storage systems
  • Networking equipment
  • Power distribution units
  • Industrial control systems
  • Renewable energy systems

Maxim Integrated's commitment to quality and performance is evident in the MAX34441ETL+, which stands out for its reliability, precision, and ease of use. By employing this advanced power management solution, designers can enhance the efficiency and safety of their electronic systems, reduce downtime, and extend product lifecycles.

Availability

The MAX34441ETL+ is available for order now, providing designers with a powerful tool to meet the increasing demands of modern electronic systems for effective power management and monitoring.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess