EN
  • EN
  • DE

MAX3646ETG+

Part No MAX3646ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description Laser Driver IC 622Mbps 1 Channel 2.97 V ~ 3.63 V 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Laser Drivers
Manufacturer Maxim Integrated
Packaging Tube
Type Laser Diode Driver (Fiber Optic)
Data Rate 622Mbps
Number of Channels 1
Operating Supply Voltage 2.97 V ~ 3.63 V
Current - Supply 47mA
Current - Modulation 85mA
Current - Bias 100mA
Operating Temperature Range -40°C ~ 85°C
Package 24-WFQFN Exposed Pad
Manufacturer Device Package 24-TQFN (4x4)
Mounting Style Surface Mount
Win Source Part Number 139349-MAX3646ETG+
Ultra Librarian 3D Model Ultra Librarian MAX3646ETG+ CAD Model

Description

MAX3646ETG+ Laser Driver from Maxim Integrated

The MAX3646ETG+ is a highly integrated, multirate laser driver designed to meet the rigorous demands of fiber optic communication systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this laser driver is optimized for use in small form-factor pluggable (SFP) modules and other high-speed data communication applications.

Key Features

  • Supports data rates up to 2.7Gbps, making it suitable for Gigabit Ethernet, Fiber Channel, and other high-speed communication protocols.
  • Automatic power control (APC) loop to maintain constant optical power output, ensuring stable performance over temperature and lifetime.
  • Extinction ratio control (ERC) function to enhance signal quality and reduce bit error rates.
  • Integrated bias current and modulation current settings, which can be configured through an external resistor or via a microcontroller interface.
  • Low power dissipation, contributing to energy-efficient designs and reducing thermal management requirements.
  • Compact 24-pin TQFN package, ideal for space-constrained applications.
  • Wide operating temperature range from -40°C to +85°C, suitable for industrial and harsh environment applications.

Applications

The MAX3646ETG+ is designed for a variety of applications where high-speed data transmission is crucial. It is commonly used in:

  • SFP and SFP+ transceiver modules for fiber optic networks.
  • SONET/SDH, Ethernet, and Fiber Channel systems.
  • Active optical cables and optical subassemblies.
  • Other applications requiring a high-speed, reliable laser driving solution.

Product Summary

Maxim Integrated's MAX3646ETG+ laser driver stands out with its combination of high-speed operation, precise control features, and compact packaging. It is engineered to deliver reliable performance for advanced optical communication systems, ensuring the integrity and efficiency of data transfer. With its integrated features and robust design, the MAX3646ETG+ is a top choice for engineers looking to optimize their fiber optic solutions.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8500 $52.6500
21+ $4.8000 $100.8000
33+ $4.6500 $153.4500
45+ $4.5000 $202.5000
58+ $4.3500 $252.3000
77+ $3.9000 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess