EN
  • EN
  • DE

MAX3656ETG-T

Part No MAX3656ETG-T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DRIVER QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 40mA
Current - Modulation 85mA
Current - Bias 70mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-TQFN (4x4)
Mounting Surface Mount
Win Source Part Number 117216-MAX3656ETG-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3656ETG-T CAD Model

Description

Maxim Integrated MAX3656ETG-T: High-Performance Transimpedance Amplifier

The MAX3656ETG-T from Maxim Integrated is a cutting-edge transimpedance amplifier (TIA) designed for optical networking applications that require high sensitivity and wide dynamic range. This device is particularly well-suited for use in 10Gbps burst-mode receivers, which are commonly found in passive optical networks (PONs) such as those used for gigabit-capable passive optical networks (GPON) and Ethernet passive optical networks (EPON).

One of the key features of the MAX3656ETG-T is its ability to offer a transimpedance gain of 4900Ω, which makes it capable of converting a small photodiode current into a usable voltage with high efficiency. This high transimpedance gain, combined with a wide bandwidth, allows for excellent signal-to-noise performance, making the MAX3656ETG-T ideal for high-speed communication links.

The device is designed to operate with a single 3.3V power supply, which simplifies power management in optical network units (ONUs) and optical line terminals (OLTs). It also features a shutdown mode that helps to reduce power consumption when the amplifier is not in use, further enhancing its suitability for energy-efficient network equipment.

The MAX3656ETG-T is available in a compact 24-pin TQFN package with an exposed pad, which aids in thermal management and allows for a smaller footprint on the printed circuit board. This small form factor is beneficial for densely packed line cards and other space-constrained applications.

Other notable features of the MAX3656ETG-T include an integrated RSSI (Received Signal Strength Indicator) function, which provides a voltage output proportional to the average input photocurrent, thus assisting in diagnostics and network management. The TIA also offers a programmable bandwidth control that allows designers to optimize the device for different photodiode capacitances and various system requirements.

In summary, the MAX3656ETG-T from Maxim Integrated is a robust and versatile transimpedance amplifier that offers high performance for optical networking applications. Its high gain, wide dynamic range, low power consumption, and compact packaging make it an excellent choice for designers looking to enhance the performance and efficiency of their optical communication systems.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9520 $58.5600
75+ $1.6020 $120.1500
115+ $1.5523 $178.5145
155+ $1.5015 $232.7325
200+ $1.4518 $290.3600
270+ $1.3017 $351.4590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess