EN
  • EN
  • DE

MAX3740AETG+

Part No MAX3740AETG+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description Laser Driver IC 3.2Gbps 1 Channel 2.97 V ~ 3.63 V 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Laser Drivers
Manufacturer Maxim Integrated
Packaging Tube
Type Laser Diode Driver (Fiber Optic)
Data Rate 3.2Gbps
Number of Channels 1
Operating Supply Voltage 2.97 V ~ 3.63 V
Current - Supply 55mA
Current - Modulation 15mA
Current - Bias 15mA
Operating Temperature Range -40°C ~ 85°C
Package 24-WFQFN Exposed Pad
Manufacturer Device Package 24-TQFN (4x4)
Mounting Style Surface Mount
Win Source Part Number 124958-MAX3740AETG+
Ultra Librarian 3D Model Ultra Librarian MAX3740AETG+ CAD Model

Description

The MAX3740AETG+ is a state-of-the-art high-speed VCSEL (Vertical-Cavity Surface-Emitting Laser) driver designed and manufactured by Maxim Integrated. This advanced component is specifically engineered to deliver high performance and reliability for data communication applications that require fast data transfer rates, such as Gigabit Ethernet, Fibre Channel, and InfiniBand.

Key Features

  • High-Speed Performance: The MAX3740AETG+ is capable of driving VCSELs at data rates up to 11.3Gbps, making it suitable for high-speed data transmission.
  • Low Power Consumption: Designed with power efficiency in mind, this driver operates with a minimal power dissipation, which is crucial for high-density applications and helps to reduce overall system power requirements.
  • Programmable Bias and Modulation Current: Users can adjust the bias and modulation currents to optimize the performance for various VCSELs and application requirements.
  • Integrated Safety Features: The device includes safety features such as thermal shutdown and a fault status output that signals when the driver is in a fault condition.
  • Compact Package: The MAX3740AETG+ comes in a compact, 24-pin TQFN package, which is ideal for space-constrained applications.

Applications

The versatility of the MAX3740AETG+ allows it to be used in a wide range of high-speed optical communication systems. It is particularly well-suited for:

  • Fibre Channel Systems
  • Gigabit Ethernet Transceivers
  • InfiniBand Links
  • High-Speed Datacom and Telecom Equipment

Technical Specifications

With an operating temperature range of -40°C to +85°C, the MAX3740AETG+ ensures reliable performance in various environments. The device's integrated diagnostics and control features enable system designers to implement robust and efficient optical links with ease.

For more detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6882 $54.7528
9+ $11.2313 $101.0817
14+ $10.8804 $152.3256
19+ $10.5294 $200.0586
25+ $10.1784 $254.4600
33+ $9.1255 $301.1415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,568 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess