EN
  • EN
  • DE

MAX3772CEE+T

Part No MAX3772CEE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703388-MAX3772CEE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3772CEE+T CAD Model

Description

Maxim Integrated MAX3772CEE+T Product Overview

The MAX3772CEE+T from Maxim Integrated is a state-of-the-art Clock Recovery and Data Retiming IC, designed to provide a high-performance solution for managing data and clock signals in networking and communication applications. This component is essential for ensuring data integrity and synchronization across systems operating at high speeds.

Key Features:

  • High-Speed Operation: The MAX3772CEE+T is capable of handling data rates up to 11.3Gbps, making it suitable for a wide range of high-speed data applications, including 10 Gigabit Ethernet and OC-192/STM-64.
  • Low Power Consumption: Designed for power-sensitive applications, this IC minimizes power usage without compromising performance, an essential feature for modern, energy-efficient systems.
  • Integrated Loop Filter: With an on-chip loop filter, the MAX3772CEE+T simplifies design and reduces external component requirements, leading to a more compact and reliable final product.
  • Jitter Performance: The device offers excellent jitter performance, which is critical for maintaining signal integrity in high-speed communication links.
  • Flexibility: It supports various reference clock frequencies, providing flexibility in design and making it compatible with multiple standards and applications.
  • Small Form Factor: Available in a compact 16-pin QSOP package, the MAX3772CEE+T saves valuable board space and is ideal for dense circuit designs.

Applications:

The MAX3772CEE+T is suitable for a variety of applications, including:

  • SONET/SDH Systems
  • 10 Gigabit Ethernet Equipment
  • Fiber Optic Transceivers and Transponders
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

Quality and Reliability:

Maxim Integrated is known for its commitment to quality, and the MAX3772CEE+T is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications. The component is also RoHS compliant, adhering to environmental standards and regulations.

Ordering Information:

The MAX3772CEE+T is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed specifications and ordering information, please refer to the Maxim Integrated datasheet or contact their sales team for assistance.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5826 $59.3998
55+ $2.1183 $116.5065
85+ $2.0524 $174.4540
117+ $1.9866 $232.4322
151+ $1.9196 $289.8596
202+ $1.7221 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess