EN
  • EN
  • DE

MAX3784UTE+

Part No MAX3784UTE+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16TQFN / Data Transport Interface 16-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications Data Transport
Voltage - Supply 3V ~ 3.6V
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Mounting Type Surface Mount
Base Product Number MAX3784
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211197-MAX3784UTE+
Ultra Librarian 3D Model Ultra Librarian MAX3784UTE+ CAD Model

Description

MAX3784UTE+ from Maxim Integrated

The MAX3784UTE+ is a state-of-the-art transimpedance amplifier (TIA) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This high-performance component is specifically engineered to meet the rigorous demands of fiber optic communication systems, providing an optimal solution for converting optical signals into electrical signals with high precision and speed.

At the core of the MAX3784UTE+ is its exceptional sensitivity and bandwidth capabilities. It is capable of handling data rates up to 11.3Gbps, making it suitable for 10 Gigabit Ethernet, Fiber Channel, and other high-speed communication protocols. Its low noise performance ensures a high signal-to-noise ratio, which is critical for maintaining the integrity of the data being transmitted over long distances through optical fibers.

One of the key features of the MAX3784UTE+ is its single +3.3V power supply operation, which simplifies power management and reduces power consumption. This makes the TIA an energy-efficient choice for modern communication systems. Additionally, the device offers a differential output which minimizes signal distortion and improves the overall signal quality.

The MAX3784UTE+ comes in a compact, surface-mount package, the 16-TQFN-EP (3mm x 3mm), which allows for high-density mounting and is ideal for space-constrained applications. The package's exposed pad enhances thermal performance, ensuring reliable operation even under varying environmental conditions.

Furthermore, the MAX3784UTE+ includes an automatic gain control (AGC) feature that adjusts the amplifier's gain to maintain a consistent output amplitude, regardless of input power fluctuations. This AGC capability is crucial for maintaining performance across different operating conditions and for accommodating variations in the optical signal strength.

In summary, the MAX3784UTE+ from Maxim Integrated is a high-speed, low-noise transimpedance amplifier that offers superior performance for fiber optic communication systems. Its compact form factor, energy efficiency, and advanced features make it an ideal choice for engineers looking to enhance the speed and reliability of their optical networks.

You May Also Be Interested in

Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8521 $59.5563
8+ $16.2890 $130.3120
11+ $15.7796 $173.5756
16+ $15.2703 $244.3248
20+ $14.7621 $295.2420
27+ $13.2351 $357.3477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess