EN
  • EN
  • DE

RE46C800SS20

Part No RE46C800SS20
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECTOR ION 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -10°C ~ 60°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name RE46C800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 67
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891567-RE46C800SS20
Ultra Librarian 3D Model Ultra Librarian RE46C800SS20 CAD Model

Description

Microchip Technology RE46C800SS20 Smoke Detector IC

The RE46C800SS20 is a highly integrated, low-power ionization type smoke detector IC designed by Microchip Technology for use in residential and commercial smoke detectors. With a robust feature set that includes built-in alarm and horn driver functions, this IC is engineered to provide reliable performance in detecting smoke and fire hazards, thus ensuring enhanced safety and peace of mind for users.

Key Features

  • Low Operating Voltage: The RE46C800SS20 operates at a voltage range suitable for battery-powered applications, making it an ideal choice for smoke detectors that require long battery life.
  • Interconnect Capability: This IC supports the interconnection of multiple smoke detectors, allowing them to communicate and trigger simultaneous alarms, which is crucial for large residential or commercial buildings.
  • Built-in Oscillator: With an on-chip oscillator, the RE46C800SS20 simplifies circuit design by reducing the number of external components needed for operation.
  • Temporal Horn Pattern: The IC is programmed to produce the industry-standard temporal horn pattern, which is recognized as an effective alert for evacuating premises in the event of a fire.
  • Low Battery Detection: It includes a low battery detection feature that alerts users when the battery power is insufficient, ensuring the smoke detector remains operational.

Applications

The RE46C800SS20 is designed for a wide range of smoke detection applications, including:

  • Residential smoke alarms
  • Commercial fire detection systems
  • Portable smoke detectors
  • Smart home safety devices

With its compact size and comprehensive functionality, the RE46C800SS20 from Microchip Technology is an excellent choice for manufacturers looking to create effective and reliable smoke detection solutions. Its ability to work in various environments and its user-friendly features make it a versatile component for enhancing fire safety measures.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
ScioSense
Sensor Interface Ultrasonic flow converter with CPU in QFN40
Need more? Email Us
Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $9.3135

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6921 $59.2235
85+ $1.3885 $118.0225
130+ $1.3450 $174.8500
180+ $1.3017 $234.3060
230+ $1.2583 $289.4090
310+ $1.1281 $349.7110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess